EN
  • EN
  • DE
  • IT

LM346MX

Part No LM346MX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad GP ±18V 16-Pin SOIC T/R | IC OPAMP GP 4 CIRCUIT 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Amplifier Type General Purpose
Slew Rate 0.4V/μs
Gain Bandwidth Product 1.2MHz
Current - Input Bias 50nA
Voltage - Input Offset 500μV
Supply Current 1.4mA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) 3V ~ 36V, ±1.5V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LM346
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 719011-LM346MX
Family Name LM346
Introduction Date May 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM346MX CAD Model

Description

Introducing the LM346MX from Texas Instruments

The LM346MX is a versatile and robust low-power quad operational amplifier, designed and manufactured by the reputable Texas Instruments. This integrated circuit is engineered to offer a perfect blend of performance, reliability, and efficiency, making it an excellent choice for a wide range of electronic applications.

Key Features:

  • Low Power Consumption: The LM346MX is optimized for low-power operations, making it suitable for battery-powered devices and energy-saving applications.
  • Wide Supply Range: It operates from a wide supply voltage range of 3V to 32V, or ±1.5V to ±16V for split supplies, providing flexibility in various circuit configurations.
  • Low Input Bias Current: The device boasts a low input bias current, which minimizes errors in high-impedance applications and ensures accurate signal amplification.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the LM346MX can handle a wide range of frequencies, making it suitable for audio, filtration, and signal conditioning uses.
  • Stable Operation: The operational amplifier features a phase-reversal protection mechanism that guards against instability when the input exceeds the supply voltage range.

Applications:

The LM346MX is a highly versatile component that can be integrated into numerous electronic circuits. It is particularly well-suited for:

  • Transducer Amplifiers
  • DC Gain Blocks
  • Conventional Operational Amplifier Circuits
  • Analog Filters
  • General Purpose Audio Amplification
  • Voltage Followers and Integrators

Package and Quality:

Encased in an SOIC-14 package, the LM346MX is compact and suitable for surface-mount technology, allowing for efficient use of PCB space. Texas Instruments is known for its commitment to quality, and the LM346MX is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in diverse operating conditions.

Whether you are designing consumer electronics, automotive systems, or industrial equipment, the LM346MX from Texas Instruments is a solid choice that combines functionality, efficiency, and durability in one compact package.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess