EN
  • EN
  • DE

TLC59116FEVM-571

Part No TLC59116FEVM-571
Manufacturer Texas Instruments
Catalog Evaluation Boards - LED Drivers
Description EVAL BOARD FOR TLC59116
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current - Output / Channel 120mA
Outputs and Type 16 Non-Isolated Outputs
Voltage - Output 17V
Features Dimmable
Voltage - Input 5V
Contents Board(s)
Utilized IC / Part TLC59116
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569297-TLC59116FEVM-571
Ultra Librarian 3D Model Ultra Librarian TLC59116FEVM-571 CAD Model

Description

N

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR LP8557I
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS92510
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL BOARD FOR AS3661
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NSIC2030B
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NSI50010YT1G
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR A5974D
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TLC59116
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3405A
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LP5523
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess