EN
  • EN
  • DE

LM3404HVMA

Part No LM3404HVMA
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LM3404/04HV 1.0A Constant Current Buck Regulator for Driving High Power LEDs | IC LED DRIVER RGLTR DIM 1A 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 6V
Voltage - Supply (Maximum) 75V
Voltage - Output 73V
Current - Output / Channel 1A
Frequency 1MHz
Dimming PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM3404
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1198756-LM3404HVMA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3404HVMA CAD Model

Description

Introducing the LM3404HVMA from Texas Instruments

The LM3404HVMA is a highly efficient, precision constant current regulator designed by Texas Instruments for driving high power, high brightness LEDs (HBLEDs). This innovative device is ideal for a variety of applications, including automotive lighting, general illumination, and industrial lighting systems. With its advanced features and robust design, the LM3404HVMA ensures optimal performance in managing LED arrays.

At the heart of the LM3404HVMA is a constant off-time buck converter topology that provides a regulated current to the LEDs. The device is capable of delivering up to 1A of output current and can handle input voltages from 6V to 75V, making it suitable for a wide range of power supplies and capable of withstanding automotive load dump scenarios. Its high voltage capability also allows for several LEDs to be connected in series, ensuring uniform brightness and simplifying the design process.

The LM3404HVMA offers a dimming feature through a dedicated DIM pin, which accepts either an analog voltage or a PWM signal, providing designers with flexibility in controlling the light output. The PWM dimming capability offers a wide range of dimming ratios, enabling precise control over the lighting effects and power savings when full brightness is not required.

Safety and reliability are paramount with the LM3404HVMA. It includes thermal shutdown protection and overcurrent protection, safeguarding the device and the LEDs from potential damage caused by abnormal operating conditions. The thermal protection feature ensures that the device operates within safe temperature limits, while the overcurrent protection automatically reduces the output current in the event of an overcurrent condition.

Offering a compact solution, the LM3404HVMA is available in a power-enhanced, thermally efficient 8-pin HTSSOP package. This package is designed for optimal heat dissipation, ensuring that the device remains cool even under high power operation. With its combination of efficiency, flexibility, and protection features, the LM3404HVMA from Texas Instruments stands out as a top choice for driving high power LEDs in a variety of lighting applications.

You May Also Be Interested in

SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4526 $51.5046
44+ $2.2974 $101.0856
68+ $2.2198 $150.9464
97+ $2.0645 $200.2565
126+ $1.9869 $250.3494
158+ $1.9093 $301.6694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,710 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess