EN
  • EN
  • DE

LM336Z-2.5/LFT1

Part No LM336Z-2.5/LFT1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4% TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Series -
Package Tape & Reel (TR)
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.49V
Current - Output 10 mA
Tolerance ±4%
Temperature Coefficient -
Noise - 0.1Hz to 10Hz -
Noise - 10Hz to 10kHz -
Voltage - Input -
Current - Supply -
Current - Cathode 400 µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number LM336
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372464-LM336Z-2.5/LFT1
Ultra Librarian 3D Model Ultra Librarian LM336Z-2.5/LFT1 CAD Model

Description

The LM336Z-2.5/LFT1 from Texas Instruments is a precision 2.5V shunt regulator diode designed to provide a stable reference voltage over a wide range of operating conditions. This high-quality voltage reference is widely used in power supplies, digital voltmeters, and other precision voltage measurement applications.

Featuring a typical temperature coefficient of only ±0.2% per volt, the LM336Z-2.5/LFT1 ensures excellent stability over the entire temperature range. This makes it an ideal choice for temperature-critical applications, where consistent performance is a must.

The device is capable of operating in a reverse breakdown mode, which means it maintains a constant voltage across its terminals regardless of variations in supply voltage and load conditions. This characteristic is essential for applications that require a high degree of voltage precision.

The LM336Z-2.5/LFT1 comes in a TO-92 package, which is a compact, through-hole mounting design that is both durable and easy to install. Its small footprint makes it suitable for high-density PCB layouts, allowing for more efficient use of space in electronic designs.

In terms of performance, this voltage reference can handle currents up to 10mA, making it flexible for a variety of uses. Additionally, it has a dynamic impedance of 0.2 ohms, which contributes to its stable voltage output and reliable operation under different load conditions.

Texas Instruments has a reputation for producing high-quality components that meet the stringent requirements of the electronics industry. The LM336Z-2.5/LFT1 is no exception, offering not only performance and reliability but also the assurance of a product from a leading manufacturer in the semiconductor space.

Whether you're designing a power supply, calibrating instruments, or building a precision voltage monitoring system, the LM336Z-2.5/LFT1 is a solid choice that will provide the accuracy and stability you need.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6383 $51.0640
195+ $0.5237 $102.1215
300+ $0.5074 $152.2200
410+ $0.4910 $201.3100
530+ $0.4746 $251.5380
705+ $0.4256 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess