Product Overview: LM336M-2.5 Voltage Reference
The LM336M-2.5 is a precision 2.5V shunt regulator diode designed to provide a stable reference voltage over a wide range of operating conditions. Manufactured by Texas Instruments, this voltage reference is widely used in various applications, including power supplies, digital voltmeters, and precision voltage regulators. Its ability to maintain a constant voltage with changes in temperature, load conditions, and power supply variations makes it a reliable component for critical applications.
Key Features
- Stable Voltage: The LM336M-2.5 offers a precisely trimmed 2.5V output with a tight tolerance, ensuring consistent performance.
- Temperature Compensated: This device includes temperature compensation that guarantees less deviation over the full temperature range, making it ideal for applications requiring a stable voltage reference regardless of external conditions.
- Low Dynamic Impedance: The dynamic impedance of the LM336M-2.5 is low, which contributes to its stability and reliability when used in a variety of circuits.
- Adjustable Output: While the nominal voltage is set at 2.5V, it can be adjusted over a wide range by simply adding an external resistor pair.
Applications
- Power Supply Regulation
- Analog-to-Digital Converters (ADCs)
- Digital-to-Analog Converters (DACs)
- Battery-Powered Equipment
- Precision Current Limiters
Product Specifications
Parameter
Value
Nominal Voltage
2.5V
Package Type
SOIC-8
Operating Temperature Range
-40°C to +85°C
Initial Accuracy
±1%
The LM336M-2.5 is a versatile and robust voltage reference that can be easily incorporated into a wide array of electronic systems. Its small form factor, combined with its precision and stability, makes it a preferred choice for engineers and designers looking for a reliable reference voltage source. Texas Instruments' commitment to quality ensures that this product will deliver consistent performance for your application needs.