EN
  • EN
  • DE

LM336LPR-2-5

Part No LM336LPR-2-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4% TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.49V
Current - Output 10 mA
Tolerance ±4%
Temperature Coefficient -
Noise - 0.1Hz to 10Hz -
Noise - 10Hz to 10kHz -
Voltage - Input -
Current - Supply -
Current - Cathode 400 µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Base Product Number LM336
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372468-LM336LPR-2-5
Ultra Librarian 3D Model Ultra Librarian LM336LPR-2-5 CAD Model

Description

The LM336LPR-2-5 is a precision voltage reference component manufactured by Texas Instruments, designed to provide a stable 2.5V output voltage with a high degree of accuracy. This voltage reference is an essential building block in a wide range of electronic applications, from power supplies to measurement systems, where precise voltage control is critical.

Key Features

  • Stable Voltage: The LM336LPR-2-5 provides a stable 2.5V reference voltage with a typical temperature coefficient of only 20 ppm/°C, ensuring reliable operation over a wide temperature range.
  • Adjustable Output: Although the device is trimmed to 2.5V, it is capable of providing an adjustable output voltage with the addition of external resistors, giving designers flexibility in their applications.
  • Low Dynamic Impedance: The dynamic impedance of the output is less than 1Ω, a feature that contributes to the stability of the reference voltage under varying load conditions.
  • Wide Operating Current Range: It operates over a current range of 400 µA to 10 mA, making it suitable for a variety of circuits that require a low-power voltage reference.

Applications

The LM336LPR-2-5 is versatile and can be used in numerous applications such as:

  • Digital voltmeters
  • Power supplies
  • Battery-operated equipment
  • Precision data systems
  • Instrumentation and test equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM336LPR-2-5 is no exception. It is designed to meet stringent industry standards, ensuring performance and durability in the most demanding conditions.

Package and Availability

The LM336LPR-2-5 is available in a compact TO-92 package, making it suitable for space-constrained applications. It is widely available through Texas Instruments' distribution network, ensuring easy access for designers and manufacturers.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess