EN
  • EN
  • DE

LM335AH/NOPB

Part No LM335AH/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Analog 3-Pin TO-46 T/R / SENSOR TEMP ANLG VOLT TO (NDT)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -40°C to 100°C
Output Type Analog Voltage
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±3°C (±5°C)
Testing Conditions 25°C (-40°C to 100°C)
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Case / Package TO (NDT)
Win Source Part Number 128114-LM335AH/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM335A
Introduction Date May 01, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM335AH/NOPB CAD Model

Description

The LM335AH/NOPB is a precision temperature sensor produced by Texas Instruments, a leading global semiconductor company.

  • Sensor Type: Analog sensor.
  • Output: Providing a voltage output that is linearly proportional to the Celsius (Centigrade) temperature.
  • Accuracy: ±1°C @ 25°C.
  • Temperature Range: -40°C to 100°C.
  • Supply Voltage: Can function with a supply voltage from 4V to 30V.
  • Package: Housed in a TO-46 package.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5524 $58.6572
7+ $16.0430 $112.3010
10+ $15.5416 $155.4160
14+ $15.0403 $210.5642
18+ $14.5389 $261.7002
24+ $13.0349 $312.8376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess