EN
  • EN
  • DE

LM329DZ/NOPB

Part No LM329DZ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 6.9V TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 6.9V
Output Current 15mA
Tolerance -4.35%, +5.07%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 7μVrms
Current - Cathode 600μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1053713-LM329DZ/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM329DZ/NOPB CAD Model

Description

The LM329DZ/NOPB is a precision voltage reference from Texas Instruments, renowned for its stability and quality. This component is part of the industry-leading series of voltage references that offer a fixed voltage output of 6.9V. The device is designed to operate over a wide current range, from 400 µA to 10 mA, providing a versatile solution for various applications.

Key Features

  • Stable Voltage Output: The LM329DZ/NOPB provides a highly stable 6.9V output, making it suitable for precision applications.
  • Temperature Compensated: This device is temperature compensated, ensuring minimal deviation in output voltage over the entire operating temperature range.
  • Low Dynamic Impedance: With a dynamic impedance of 0.6 Ohms, it assures stable voltage under varying load conditions.
  • Wide Operating Current Range: The device is functional over a broad range of currents, enhancing its flexibility in different circuit configurations.
  • Long-Term Stability: Texas Instruments' commitment to quality ensures that the LM329DZ/NOPB exhibits excellent long-term stability.
  • Hermetically Sealed: It comes in a hermetically sealed package, which provides protection against harsh environmental conditions.

Applications

The LM329DZ/NOPB is ideal for a variety of applications, including but not limited to:

  • Digital Voltmeters
  • Operational Amplifier Circuitry
  • Precision Power Supplies
  • Reference for ADCs and DACs
  • Battery-Operated Instruments

Quality and Reliability

As with all Texas Instruments products, the LM329DZ/NOPB is manufactured to the highest standards, ensuring reliability and performance consistency. The NOPB designation indicates that the product is lead-free (No Lead Plating), aligning with environmental standards and regulations.

Ordering Information

To order or inquire about the LM329DZ/NOPB precision voltage reference, customers can visit the Texas Instruments website or contact authorized distributors. The device is available in a TO-92 package, providing ease of integration into a wide array of electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess