EN
  • EN
  • DE

LM307H

Part No LM307H
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 82955-LM307H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM307H CAD Model

Description

The LM307H is a high-performance, precision operational amplifier produced by Texas Instruments, a renowned global semiconductor company.

  • Input Bias Current: Typically 2.0nA
  • Input Offset Current: Typically 0.3nA
  • Input Offset Voltage Adjustment: Yes
  • Gain-Bandwidth Product: Typically 1.0MHz
  • Slew Rate: Typically 0.5V/µs
  • Open-Loop Voltage Gain: Typically 106dB
  • Power Supply Range: ±5V to ±18V
  • Short-Circuit Protection: Yes
  • Operating Temperature Range: -55°C to +125°C
  • Package: TO-99

You May Also Be Interested in

Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Texas Instruments
Lowest to $10.3783
Infineon Technologies
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess