The LM2940SX-15 is a robust linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is engineered to deliver a fixed output voltage of 15V with a maximum output current of 1A, making it an ideal choice for a wide range of applications that require a stable power supply.
Key Features
- Output Voltage: 15V fixed output ensures a reliable and consistent power source for your circuits.
- Output Current: Capable of delivering up to 1A of current, suitable for moderate power needs.
- Dropout Voltage: Low dropout performance for improved efficiency, typically 0.5V at maximum output current.
- Protection: Built-in thermal shutdown and current limit features provide protection against overcurrent and overheating.
- Package: Available in a TO-263 surface-mount package, designed for optimal heat dissipation and space-saving on PCBs.
Applications
The LM2940SX-15 is versatile and can be used in various electronic devices and systems, including:
- Automotive electronics
- Telecommunication infrastructure
- Consumer electronics
- Power management solutions
- Embedded systems
Performance and Quality
With Texas Instruments' commitment to high-quality products, the LM2940SX-15 is manufactured to the highest standards. It operates over a wide temperature range, ensuring reliability in even the most demanding environments. The linear voltage regulator's stable output and robust protection features make it a preferred choice for engineers and designers looking for a dependable power solution.
Ordering Information
To purchase the LM2940SX-15 or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure your projects are powered efficiently and reliably with the LM2940SX-15 linear voltage regulator from Texas Instruments.