EN
  • EN
  • DE

LM2936QMPX-3.3/NOPB

Part No LM2936QMPX-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 50MA SOT223-4 / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-223-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.4V @ 50mA
Current - Output 50mA
Current - Quiescent (Iq) 15 µA
Current - Supply (Max) 2.5 mA
PSRR 60dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-4
Base Product Number LM2936
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISLM2936QMPX-3.3/NOPB,2156-LM2936QMPX-3.3/NOPB
Standard Package 2,000
Win Source Part Number 1069940-LM2936QMPX-3.3/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2936QMPX-3.3/NOPB CAD Model

Description

Product Overview: LM2936QMPX-3.3/NOPB from Texas Instruments

The LM2936QMPX-3.3/NOPB is a high-quality low-dropout regulator designed and manufactured by Texas Instruments, offering a precise voltage regulator solution for various applications. This regulator is capable of delivering a fixed output voltage of 3.3V with an impressive accuracy, ensuring stable and reliable power for your electronic devices.

Key Features

  • Low Dropout Voltage: The LM2936QMPX-3.3/NOPB boasts a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thus making it suitable for battery-operated devices.
  • High Output Current: This regulator can supply an output current of up to 50mA, making it an excellent choice for low power consumption devices.
  • Low Quiescent Current: The device features an ultra-low quiescent current in the range of 15µA, which is ideal for battery-powered applications where power conservation is critical.
  • Thermal Shutdown and Current Limit Protection: Built-in thermal shutdown and current limit protections safeguard the device and the downstream components from damage due to overheating and overcurrent conditions.
  • Wide Operating Temperature Range: The LM2936QMPX-3.3/NOPB is designed to operate over an industrial temperature range of -40°C to 125°C, ensuring reliability across various environments and applications.

Applications

With its robust feature set, the LM2936QMPX-3.3/NOPB is highly versatile and can be used in a wide range of applications, including but not limited to:

  • Automotive systems
  • Battery-powered devices
  • Portable and handheld equipment
  • Microcontroller power supplies
  • Low power electronics

Quality and Reliability

The LM2936QMPX-3.3/NOPB is available in a small SOT-223 package, which is not only space-saving but also allows for efficient heat dissipation. The device is also lead-free and RoHS compliant, minimizing the environmental impact and meeting the requirements for eco-friendly electronics. Texas Instruments' commitment to quality ensures that this voltage regulator is a reliable component for your power management needs.

Whether you are designing an automotive power system, a portable gadget, or any other application requiring a stable and efficient power source, the LM2936QMPX-3.3/NOPB from Texas Instruments is an excellent choice to meet your voltage regulation requirements.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5386 $53.8510
80+ $1.2624 $100.9920
125+ $1.2230 $152.8750
170+ $1.1835 $201.1950
220+ $1.1441 $251.7020
295+ $1.0257 $302.5815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess