EN
  • EN
  • DE

LM2904VQPWRG4

Part No LM2904VQPWRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual GP ±16V/32V 8-Pin TSSOP T/R / DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Slew Rate 0.3V/μs
Gain Bandwidth Product 700kHz
Current - Input Bias 20nA
Voltage - Input Offset 3mV
Supply Current 1mA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 3V ~ 26V, ±1.5V ~ 13V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number LM2904
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198249-LM2904VQPWRG4
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM2904V
Introduction Date March 09, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2904VQPWRG4 CAD Model

Description

Product Overview: LM2904VQPWRG4

The LM2904VQPWRG4 is a high-performance, dual operational amplifier (op-amp) produced by Texas Instruments, a leader in the semiconductor industry. This particular model is designed to offer a balance of speed, precision, and power efficiency, making it an ideal choice for a wide range of electronic applications.

Constructed with a bipolar process, the LM2904VQPWRG4 features a two internally compensated op-amps which are designed to operate from a single power supply over a wide range of voltages. The device can also be used with dual power supplies, further enhancing its versatility in different circuit designs.

Key Features

  • Wide Supply Range: The LM2904VQPWRG4 can operate with supply voltages ranging from 3V to 26V for single supply configurations and ±1.5V to ±13V for dual supply modes, accommodating various application requirements.
  • Low Supply Current: Its low supply current draw makes it suitable for battery-powered devices, contributing to longer battery life and reduced power consumption.
  • Common-Mode Input Voltage Range: The op-amp includes a common-mode input voltage range that extends to ground, providing improved performance for single-supply operations.
  • Differential Input Voltage Range: The device supports a differential input voltage range equal to the power supply voltage, allowing for a wide range of input signals.
  • Output Voltage Swing: The LM2904VQPWRG4 offers an output voltage swing close to the power supply rails, maximizing the dynamic range in single-supply applications.

Applications

With its robust feature set, the LM2904VQPWRG4 is suitable for various applications, including:

  • Sensor amplifiers
  • Audio electronics
  • Battery-powered devices
  • Active filters
  • General-purpose amplification

The LM2904VQPWRG4 is available in a TSSOP-8 package, offering a compact footprint for space-constrained applications. Its operational temperature range of 0°C to 70°C ensures reliable performance across a standard range of environmental conditions.

With its combination of features, the LM2904VQPWRG4 from Texas Instruments is a versatile and reliable choice for designers looking to implement an efficient and effective dual operational amplifier in their electronic projects.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3460 $50.1700
355+ $0.2839 $100.7845
550+ $0.2751 $151.3050
755+ $0.2662 $200.9810
975+ $0.2573 $250.8675
1,305+ $0.2307 $301.0635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess