EN
  • EN
  • DE

LM285BXMX-2.5/NOPB

Part No LM285BXMX-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±1.5%
Temperature Coefficient 30ppm/°C
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 107667-LM285BXMX-2.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM285BXMX-2.5/NOPB CAD Model

Description

The LM285BXMX-2.5/NOPB is a precision micro-power voltage reference from Texas Instruments, a leading global semiconductor company.

  • Nominal Voltage: 2.5V
  • Quiescent Current: Typically 10 μA @ 25°C
  • Operating Current Range: 1 μA to 20 mA
  • Temperature Coefficient: 20ppm/°C
  • Package: 8-pin SOIC package
  • Compliance: RoHS compliant
  • Line Regulation: 0.02%/V
  • Load Regulation: 0.1%/mA
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3104 $52.9664
37+ $2.7163 $100.5031
58+ $2.6314 $152.6212
79+ $2.5465 $201.1735
102+ $2.4616 $251.0832
136+ $2.2070 $300.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess