EN
  • EN
  • DE

LM285BXM-2.5

Part No LM285BXM-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description TWO TERMINAL VOLTAGE REFERENCE,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Bulk
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 20 mA
Tolerance ±1.5%
Temperature Coefficient 30ppm/°C
Noise - 10Hz to 10kHz 120µVrms
Current - Cathode 20 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LM285
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 710778-LM285BXM-2.5
Ultra Librarian 3D Model Ultra Librarian LM285BXM-2.5 CAD Model

Description

The LM285BXM-2.5 is a precision micro-power shunt voltage reference from Texas Instruments, offering a fixed 2.5V output with a high degree of accuracy. This component is part of the industry-standard LM285 series and is designed to maintain stability across a wide range of operational conditions. It's an ideal choice for power-sensitive applications due to its low power consumption and small package size.

Key Features

  • Output Voltage: 2.5V with a precision tolerance of ±1%.
  • Temperature Coefficient: Typically 20ppm/°C, which ensures reliable performance over a wide temperature range.
  • Minimum Operating Current: 20μA, making it suitable for battery-powered and portable applications.
  • Maximum Operating Current: 20mA, allowing for flexibility in a variety of circuit designs.
  • Package: Available in a small SOIC (Small Outline Integrated Circuit) package for easy integration into space-constrained designs.

Applications

The LM285BXM-2.5 is versatile and can be used in a variety of applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Analog and digital circuits requiring a stable reference voltage
  • Power supplies
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM285BXM-2.5 is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring high reliability and performance. The device is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

Support and Resources

Designers can take advantage of a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and simulation tools. TI's support forums and technical documentation are also available to assist with any design challenges or questions regarding the LM285BXM-2.5 voltage reference.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9666 $50.4322
42+ $2.4342 $102.2364
64+ $2.3581 $150.9184
88+ $2.2820 $200.8160
114+ $2.2060 $251.4840
152+ $1.9778 $300.6256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess