EN
  • EN
  • DE

LM27964SQX-I/NOPB

Part No LM27964SQX-I/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 24WQFN / LED Driver 6 Segment 1300uA Supply Current 24-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 7
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.5V
Voltage - Output 2 V ~ 4 V
Output Current per Channel 30mA, 80mA
Frequency 700kHz
Dimming I2C
Applications Backlight
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x4)
Win Source Part Number 778856-LM27964SQX-I/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM27964
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM27964SQX-I/NOPB CAD Model

Description

Product Overview: LM27964SQX-I/NOPB

The LM27964SQX-I/NOPB is a highly integrated charge-pump-based white LED driver produced by Texas Instruments, designed to provide a high-efficiency solution for driving LEDs in portable devices. This compact and versatile component is particularly well-suited for small form factor applications, such as mobile phones, digital cameras, and other handheld devices, where space is at a premium and efficient power management is crucial.

Key Features

  • Efficient Charge Pump Technology: The LM27964SQX-I/NOPB utilizes a 1x/1.5x fractional charge pump to efficiently drive LEDs, ensuring high power conversion efficiency and extended battery life for portable devices.
  • Multiple LED Support: The device is capable of driving up to six white LEDs in parallel, making it an ideal choice for backlighting displays or providing keypad illumination.
  • Adjustable Brightness: Brightness control is easily achieved through an I2C-compatible interface, allowing for precise dimming and brightness adjustments to suit user preferences and ambient light conditions.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device and connected LEDs from potential damage due to overheating, enhancing reliability and longevity.
  • Low Profile: The LM27964SQX-I/NOPB comes in a compact, low-profile 24-lead LLP package, minimizing the impact on overall device thickness and allowing for seamless integration into space-constrained designs.

Applications

  • Mobile phone backlighting
  • Keypad illumination for portable devices
  • LED-based notification indicators
  • Digital camera flash and backlighting
  • Other handheld device lighting solutions

The LM27964SQX-I/NOPB from Texas Instruments represents a blend of performance, efficiency, and compact design, making it a top choice for designers looking to enhance the user experience of portable electronic devices through superior lighting solutions. Its advanced features and ease of use ensure that it can meet the needs of a wide range of applications requiring high-quality LED illumination.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess