EN
  • EN
  • DE

LM27952SD

Part No LM27952SD
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description White LED Adaptive 1.5X/1X Switched Capacitor Current Driver | IC LED DRIVER RGLTR DIM 14WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 2.5V ~ 3.9V
Current - Output / Channel 30mA
Frequency 750kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-WFDFN Exposed Pad
Supplier Device Package 14-WSON (4x3)
Family Part Number LM27952
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198021-LM27952SD
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM27952SD CAD Model

Description

The LM27952SD is a high-performance, dual-display white LED driver designed to provide a top-notch solution for powering displays in a variety of mobile devices. Manufactured by Texas Instruments, a leader in semiconductor design, this product is engineered to meet the needs of modern portable electronics that demand efficient, reliable, and consistent lighting.

Key Features

  • High Efficiency: The LM27952SD is designed to drive LEDs with high efficiency, reducing power consumption and extending battery life in portable devices.
  • Flexible Power Management: This driver supports a wide input voltage range, accommodating different types of battery chemistries and configurations.
  • Dual-Display Capability: It can power two separate displays simultaneously, making it ideal for devices with multiple screens.
  • Independent Brightness Control: Each display's brightness can be independently adjusted through an I2C-compatible interface, allowing for precise control over lighting conditions.
  • Small Footprint: The LM27952SD comes in a compact package, which is critical for space-constrained applications such as smartphones, tablets, and other handheld devices.

Applications

This LED driver is suitable for a variety of applications, including:

  • Smartphones and mobile phones
  • Personal digital assistants (PDAs)
  • Portable media players
  • Handheld gaming devices
  • Other portable devices requiring dual-display illumination

Technical Specifications

The LM27952SD is packed with features that make it a robust choice for driving white LEDs:

  • Input Voltage: 2.7V to 5.5V
  • Output Voltage: Up to 17V
  • Efficiency: Up to 90%
  • Independent Dimming Control via I2C Interface
  • Protection: Over-voltage, Thermal Shutdown, Short-Circuit
  • Packaging: Small LLP-24

With its combination of efficiency, flexibility, and control, the LM27952SD from Texas Instruments is an excellent choice for any designer seeking to enhance the user experience of their portable devices with superior display illumination.

You May Also Be Interested in

On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0455 $52.2750
105+ $0.9794 $102.8370
160+ $0.9463 $151.4080
230+ $0.8801 $202.4230
300+ $0.8470 $254.1000
370+ $0.8140 $301.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess