EN
  • EN
  • DE

LM2791LD-H/NOPB

Part No LM2791LD-H/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Number of Outputs 2
Voltage Supply MIN 3V
Voltage Supply MAX 5.8V
Output Current per Channel 36mA
Frequency 650kHz
Dimming Analog
Applications Backlight
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-WSON (3x3)
Win Source Part Number 762045-LM2791LD-H/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2791
Introduction Date July 01, 2002
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM2791LD-H/NOPB CAD Model

Description

The LM2791LD-H/NOPB is a high-performance, charge-pump-based LED driver from the renowned semiconductor manufacturer, Texas Instruments. This compact and efficient device is designed to provide a constant current source to drive white LEDs, which are commonly used in portable applications such as mobile phones, PDAs, and other handheld devices.

Key Features

  • Adjustable Output Voltage: The LM2791LD-H/NOPB is capable of adjusting its output voltage to efficiently drive LEDs at a constant current, ensuring consistent brightness and improved battery life.
  • High Efficiency: With its charge pump technology, this LED driver achieves high efficiency, which is crucial for battery-operated devices where power conservation is key.
  • Small Footprint: The device comes in a compact LLP-10 package, making it an ideal choice for space-constrained applications.
  • Low Noise Operation: The LM2791LD-H/NOPB operates at a fixed frequency with a non-overlapping switching pattern to minimize noise, which is essential for RF and audio-sensitive applications.

Applications

The versatility of the LM2791LD-H/NOPB allows it to be used in a wide range of applications. It is especially well-suited for:

  • Mobile phones and smartphones
  • Personal digital assistants (PDAs)
  • Portable media players
  • Handheld gaming devices
  • Other battery-powered devices with LED backlighting requirements

Technical Specifications

  • Input Voltage Range: 2.7V to 5.5V, accommodating a variety of power sources.
  • Output Current: Up to 30mA per LED, providing sufficient power for bright and consistent illumination.
  • Thermal Protection: Built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.

The LM2791LD-H/NOPB is a testament to Texas Instruments' commitment to providing innovative, high-quality components for the electronics industry. Its combination of efficiency, compactness, and performance makes it an excellent choice for designers looking to enhance the user experience of their portable devices with superior LED backlighting solutions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess