EN
  • EN
  • DE

LM2755TMX

Part No LM2755TMX
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 18USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 3
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Channel Output Current 30mA
Frequency 1.25MHz
Dimming I2C
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 18-uSMD
Win Source Part Number 071129-LM2755TMX
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM2755TMX CAD Model

Description

The LM2755TMX is a cutting-edge, high-efficiency, charge pump-based LED driver product from Texas Instruments, a globally recognized leader in the semiconductor industry.

  • LEDs Driven: Up to four LEDs in parallel
  • Operation: Constant current to each LED
  • Efficiency: Up to 90%
  • Interface: I2C compatible
  • Operating Current: Very low
  • Operation: Low-noise
  • Protection: Thermal shutdown
  • Package: Tiny 12-bump micro SMD package
  • Compliance: RoHS compliant
  • Operating Temperature Range: -30 to 85 degrees Celsius

You May Also Be Interested in

On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6215 $52.4300
41+ $2.4556 $100.6796
64+ $2.3727 $151.8528
91+ $2.2068 $200.8188
118+ $2.1238 $250.6084
148+ $2.0408 $302.0384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess