The LM27214MTDX is a high-quality electronic component produced by Texas Instruments, a renowned global semiconductor company that designs and manufactures some of the world's most advanced digital signal processors and analog integrated circuits.
- Product Type: Dual-channel, high-speed, low-side MOSFET driver
- Design Purpose: Convert TTL-level signals into high current outputs at voltages up to 15V
- Application: Switch mode power supplies, DC-DC converters, motor controllers, and general-purpose high-side or low-side gate drivers
- Feature: Fast propagation delays
- Feature: High peak output current of up to 2A
- Input Voltage Range: 4.5V to 13.2V
- Feature: Unique adaptive dead-time control
- Feature: Under-voltage lockout
- Package: Space-saving, thermally-enhanced 10-pin PowerPAD™ MSOP
- Compliance: RoHS compliant