EN
  • EN
  • DE
  • IT

LM25117QPMHE/NOPB

Part No LM25117QPMHE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20TSSOP / DC/DC Cntrlr Single-OUT Step Down 750kHz Automotive 20-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 42 V
Frequency - Switching Up to 750kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 778708-LM25117QPMHE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM25117-Q1
Introduction Date October 15, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM25117QPMHE/NOPB CAD Model

Description

The LM25117QPMHE/NOPB is a versatile and high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI). This advanced synchronous buck controller provides an efficient power conversion solution, suitable for a wide range of applications, including automotive, industrial, and telecommunications systems.

Key Features:

  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 42V, making it highly adaptable to various power supply conditions and capable of handling fluctuating input sources.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.6V with a high accuracy, which allows for precise regulation to meet the needs of various downstream components.
  • Integrated MOSFET Drivers: The LM25117QPMHE/NOPB includes high-side and low-side MOSFET drivers, which provide robust drive capability and reduce external component count.
  • High Efficiency: The synchronous buck design enhances efficiency, particularly at high switching frequencies, which is critical for reducing power loss and heat generation in compact systems.
  • Thermal Protection: The device features thermal shutdown protection that safeguards the IC from damage due to excessive temperatures.
  • Frequency Synchronization: It offers a frequency synchronization pin to synchronize the switching frequency with an external clock, which is useful for noise-sensitive applications.
  • Programmable Soft-Start: The soft-start function limits inrush current during startup, providing a controlled ramp-up of the output voltage.

Applications:

  • Automotive systems
  • Industrial power supplies
  • Telecommunications equipment
  • Point-of-load conversions

The LM25117QPMHE/NOPB is packaged in a thermally enhanced, 20-pin HTSSOP (PWP) package, which is designed for improved thermal performance and space-saving on the PCB. The device is part of TI's automotive-grade product offerings, ensuring reliability and performance in harsh automotive environments. With its robust feature set and flexible design, the LM25117QPMHE/NOPB from Texas Instruments stands out as a powerful solution for advanced power management requirements.

You May Also Be Interested in

ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
SS SOT23 TUNE DIO SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0617
Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us
Richtek USA Inc.
IC PWM CTRLR WQFN-24
Lowest to $0.7417
Richtek USA Inc.
IC REG CTRLR VID 1OUT WQFN-32 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $1.9854
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
Microchip Technology
VOLTAGE MODE PWMS, HIGH-RELIABIL
Lowest to $14.6160
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.3603
Analog Devices Inc.
BUCK CONTROLLER WITH BYPASS MODE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4103 $51.2824
20+ $5.2598 $105.1960
30+ $5.0954 $152.8620
41+ $4.9310 $202.1710
53+ $4.7667 $252.6351
71+ $4.2736 $303.4256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess