EN
  • EN
  • DE

FODM8061R2V

Part No FODM8061R2V
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description OPTOISO 3.75KV OPEN COLL 5MFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 44 Weeks
Features Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms Channel 20kV/µs CMTI 5-Mini-Flat
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 110°C
Mounting Surface Mount
Package 6-SOIC (0.173", 4.40mm Width), 5 Leads
Case / Package 5-Mini-Flat
Family Name FODM8061
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number FODM8061R2VDKR, FODM8061R2VCT, FODM8061R2VTR, FODM8061R2V-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919239-FODM8061R2V
Ultra Librarian 3D Model Ultra Librarian FODM8061R2V CAD Model

Description

Introducing the FODM8061R2V Optocoupler from ON Semiconductor

The FODM8061R2V is a high-performance optocoupler device designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This optoelectronic component offers a reliable solution for electrically isolating input and output signals, providing both safety and signal integrity in a wide range of applications.

The FODM8061R2V is built with a gallium-aluminum-arsenide (GaAlAs) infrared LED that is optically coupled to an integrated high-gain photo detector. The advanced technology allows for excellent isolation characteristics, typically up to 3750 volts RMS, which is crucial for protecting sensitive electronics from high voltage spikes and surges that can occur in industrial environments.

This optocoupler is especially suitable for use in applications requiring high data rate communication or signal regulation. With a fast switching speed and high bandwidth, it is an ideal choice for digital signal isolation, such as in microprocessor system interfaces, digital isolation for A/D, D/A conversion, and switching power supplies. The FODM8061R2V ensures accurate data transmission while maintaining electrical isolation between input and output.

ON Semiconductor has designed the FODM8061R2V with a compact, surface-mount package, making it easy to integrate into a variety of circuit designs. Its small footprint is valuable for space-constrained applications, and it is compatible with standard SMT assembly processes, which simplifies the manufacturing process.

The device also features a guaranteed performance over a wide temperature range, typically from -40°C to +100°C, providing reliable operation in extreme conditions. This makes the FODM8061R2V an excellent choice for industrial, automotive, and consumer electronics where temperatures can vary significantly.

In summary, the FODM8061R2V optocoupler from ON Semiconductor offers a blend of high isolation voltage, fast switching speeds, and a compact form factor. Its robust design ensures it can meet the stringent requirements of various applications while providing the electrical isolation needed for safe and accurate signal processing.

You May Also Be Interested in

Broadcom Limited
OPTOISO 1.5KV 2CH PUSH PULL 8DIP / Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 1500VDC 2 Channel 1kV/µs CMTI 8-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
PHOTOCOUPLER / Logic Output Optoisolator 20MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SDIP Gull Wing
Lowest to $6.5283
Broadcom Limited
OPTOCOUPLER (10MBD)
Lowest to $2.5611
Vishay
OPTOISO 5.3KV PUSH PULL 8SMD / Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5300Vrms 1 Channel 1kV/µs CMTI 8-SMD
Need more? Email Us
Toshiba Semiconductor and Storage
PHOTOCOUPLER / Logic Output Optoisolator 1Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SDIP Gull Wing
Need more? Email Us
Toshiba Semiconductor and Storage
PHOTOCOUPLER / Logic Output Optoisolator 20MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SDIP Gull Wing
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV PUSH PULL 8DIP GW
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 5SO / Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV OPEN COLL 8DIP GW / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP Gull Wing
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3913 $50.8695
36+ $2.7827 $100.1772
56+ $2.6957 $150.9592
77+ $2.6087 $200.8699
100+ $2.5218 $252.1800
133+ $2.2609 $300.6997
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 706 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess