EN
  • EN
  • DE

LM25011AMY/NOPB

Part No LM25011AMY/NOPB
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827701-LM25011AMY/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25011AMY/NOPB CAD Model

Description

Product Overview: LM25011AMY/NOPB by Texas Instruments

The LM25011AMY/NOPB is a high-performance, step-down switching voltage regulator designed by Texas Instruments to meet the needs of a wide range of applications. This efficient power management integrated circuit (IC) is capable of driving a 2A load with excellent line and load regulation.

Key Features

  • Input Voltage Range: The LM25011AMY/NOPB operates over a wide input voltage range from 4.5V to 42V, making it suitable for a variety of input sources, including automotive battery systems and industrial supplies.
  • Output Current: It is capable of delivering up to 2A of continuous output current to the load.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility for different voltage requirements.
  • High Efficiency: The device features an innovative constant on-time (COT) control scheme that provides fast transient response and maintains high efficiency over a wide load range.
  • Frequency Synchronization: The switching frequency is programmable from 200 kHz to 1 MHz and can be synchronized to an external clock for noise-sensitive applications.
  • Thermal Protection: It includes thermal shutdown and current limit protection to safeguard the device and the system under extreme conditions.
  • Package: The LM25011AMY/NOPB is available in a compact 10-pin MSOP-PowerPAD package, which is suitable for space-constrained applications.

Applications

The versatility of the LM25011AMY/NOPB makes it an ideal choice for a range of applications, including:

  • Telecommunications and Networking Equipment
  • Automotive Infotainment and Body Electronics
  • Industrial Power Systems
  • Distributed Power Architectures
  • Point-of-Load (POL) Power Supplies

Quality and Reliability

The LM25011AMY/NOPB is part of Texas Instruments' commitment to high-quality and reliable power management solutions. This product is available in a "Green" MSL (Moisture Sensitivity Level) compliant package that is free from lead (Pb), bromine (Br) and antimony (Sb), making it an environmentally responsible choice for modern electronic systems.

With its robust feature set and reliable performance, the LM25011AMY/NOPB by Texas Instruments stands out as a versatile and efficient solution for your power supply design challenges.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1224 $50.9376
51+ $1.9881 $101.3931
79+ $1.9209 $151.7511
112+ $1.7866 $200.0992
146+ $1.7195 $251.0470
182+ $1.6523 $300.7186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,460 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess