EN
  • EN
  • DE

LM2480NA/NOPB

Part No LM2480NA/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC TRIPLE BIAS CLAMP 80V 8-DIP / CRT Driver 85V 8-Pin PDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Display Type CRT
Operating Supply Current 2.1mA
Operating Supply Voltage 70 V ~ 85 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 778692-LM2480NA/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2480
Introduction Date October 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2480NA/NOPB CAD Model

Description

Product Overview: LM2480NA/NOPB

The LM2480NA/NOPB is a high-performance, integrated circuit produced by Texas Instruments, designed to cater to the needs of analog applications. This innovative product is a monolithic triple channel driver, specifically engineered to drive a trio of cathodes in a CRT (Cathode Ray Tube). It is particularly suited for high-resolution color monitor applications where precise and consistent color rendering is essential.

Key Features

  • High Voltage Drive: The LM2480NA/NOPB is capable of driving CRT cathodes with high voltage swings, ensuring sharp and vivid image quality.
  • Triple Channel: With its triple channel capability, it can simultaneously drive the red, green, and blue cathodes, providing a uniform and synchronized output.
  • Low Power Consumption: Despite its high-voltage operation, the device is designed for low power consumption, making it an energy-efficient choice for monitor manufacturers.
  • Minimal External Components Required: The integrated circuit is designed to work with a minimal number of external components, simplifying the design and reducing the overall cost of the final product.
  • Robust Protection Features: The LM2480NA/NOPB includes built-in protection features to safeguard against over-voltage, over-current, and thermal overload, ensuring long-term reliability and safety in operation.

Applications

The LM2480NA/NOPB is primarily utilized in CRT displays, which are found in high-resolution color monitors for computers, professional video editing suites, and specialized industrial equipment where display clarity and color accuracy are paramount.

Quality and Reliability

As with all Texas Instruments products, the LM2480NA/NOPB is manufactured to meet the highest industry standards for quality and reliability. The NOPB designation indicates that this product is provided in a lead-free package, reflecting Texas Instruments' commitment to environmental sustainability.

Package and Availability

The device is available in an 8-pin plastic DIP (Dual In-line Package), which is widely used in the industry for its ease of integration into various circuit designs. The LM2480NA/NOPB is available for order through Texas Instruments' distribution network, ensuring availability for both small-scale projects and large-volume production.

Whether for upgrading existing CRT display systems or for developing new high-performance monitors, the LM2480NA/NOPB from Texas Instruments offers a reliable and efficient solution that designers and engineers can trust.

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SO
Lowest to $0.9408
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.4366
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
Texas Instruments
CMOS BCD-TO-7-SEGMENT LED LATCH
Lowest to $47.4253
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4591 $51.0685
85+ $1.1973 $101.7705
130+ $1.1598 $150.7740
180+ $1.1224 $202.0320
235+ $1.0850 $254.9750
310+ $0.9728 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess