EN
  • EN
  • DE

LM2469TA/NOPB

Part No LM2469TA/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC MONOLITHIC TRIPLE TO-220-9 / CRT Driver 85V 9-Pin(9+Tab) TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Display Type CRT
Operating Supply Current 8mA
Operating Supply Voltage 60 V ~ 85 V
Operating Temperature Range -20°C ~ 100°C
Mounting Style Through Hole
Package TO-220-9 Formed Leads
Manufacturer Package TO-220-9
Win Source Part Number 778689-LM2469TA/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 45
Family Name LM2469
Introduction Date October 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2469TA/NOPB CAD Model

Description

Product Overview: LM2469TA/NOPB by Texas Instruments

The LM2469TA/NOPB is a high-performance monolithic triple channel cathode-ray tube (CRT) driver designed by Texas Instruments to provide a cost-effective solution for high-resolution color monitor applications. This integrated circuit (IC) is specifically engineered to amplify the video signals and drive the cathode of each color in a CRT, enabling vivid and sharp color representation on the screen.

Key Features

  • High Bandwidth: With a bandwidth of 80MHz, the LM2469TA/NOPB ensures that high-speed video signals are transmitted with precision, making it ideal for high-resolution displays.
  • High Output Current: The device can deliver up to 7mA of output current, providing the necessary drive for CRT displays.
  • Thermal Protection: It includes an internal thermal shutdown mechanism that protects the IC from overheating, enhancing the reliability and longevity of the product.
  • Low Power Consumption: Designed with power efficiency in mind, this driver IC helps reduce the overall power consumption of the monitor.

Applications

The LM2469TA/NOPB is suitable for a wide range of applications, including:

  • High-resolution color monitors
  • Display terminals
  • Graphics displays
  • Professional video systems

Product Benefits

This IC stands out for its ability to maintain signal integrity even at high frequencies, which is crucial for reproducing sharp and clear images on a CRT display. As a result, monitors equipped with the LM2469TA/NOPB can achieve superior image quality, making them suitable for graphics-intensive tasks and professional video applications.

Moreover, the inclusion of thermal protection ensures that the device operates within safe temperature limits, preventing damage from excessive heat and contributing to the overall durability of the monitor. The low power consumption feature of the LM2469TA/NOPB also means that monitors will be more energy-efficient, leading to cost savings over time and a reduced environmental impact.

Overall, Texas Instruments' LM2469TA/NOPB is a robust and reliable solution for driving CRT displays, offering both performance and efficiency to meet the demands of modern high-resolution video applications.

You May Also Be Interested in

ON Semiconductor
LCD Driver
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
NXP / Nexperia
Driver
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SO
Lowest to $0.9408
Analog Devices Inc.
LCD Driver 48-LFCSP-VQ (7x7)
Need more? Email Us
Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
ON Semiconductor
LCD Driver 100-TQFP (14x14)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess