EN
  • EN
  • DE

LM1949N

Part No LM1949N
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description LM1949 Injector Drive Controller | IC INJECTOR DRIVE CTRLR 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications Automotive
Supply Current 28mA
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LM1949
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1196965-LM1949N
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control, Industrial
Ultra Librarian 3D Model Ultra Librarian LM1949N CAD Model

Description

The LM1949N from Texas Instruments is a precision piece of technology designed to provide a highly efficient solution for controlling automotive fuel injectors. This innovative controller is specifically tailored to manage the current in solenoid-type injectors, ensuring optimal performance and fuel economy in modern combustion engines.

Key Features

  • Adaptive Peak Time: The LM1949N automatically adjusts the peak current time to compensate for changes in battery voltage and temperature, ensuring consistent injector performance.
  • Low Saturation Voltage: The device's low saturation voltage reduces power dissipation, thereby improving system reliability and extending the life of the injector drive circuit.
  • Load Dump Protection: Built-in features protect against voltage spikes in the automotive power supply, safeguarding the injector drive circuit from potential damage due to abrupt voltage changes.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the controller from overheating, further enhancing the durability and safety of the system.

Applications

The LM1949N is specifically designed for automotive environments, making it an ideal choice for a variety of applications within the vehicle. It is commonly used in:

  • Electronic fuel injection systems
  • Sequential fuel injection
  • Direct injection systems

Technical Specifications

The LM1949N operates within a wide range of supply voltages and is characterized by its robust performance in the harsh electrical environments typical of automotive applications. Its technical specifications include:

  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: -40°C to 125°C
  • Package Type: Plastic DIP
  • Pin Count: 8

With its focus on performance, efficiency, and reliability, the LM1949N injector drive controller from Texas Instruments stands out as a superior choice for modern automotive fuel systems, ensuring precise control and longevity of injector components.

You May Also Be Interested in

Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9958 $54.9790
12+ $9.0222 $108.2664
18+ $8.7403 $157.3254
24+ $8.4584 $203.0016
31+ $8.1764 $253.4684
41+ $7.3306 $300.5546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess