EN
  • EN
  • DE

LM185BH/NOPB

Part No LM185BH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO46-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 5.3V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 50μVrms
Current - Cathode 45μA
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package TO (NDT)
Win Source Part Number 135946-LM185BH/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM185BH/NOPB CAD Model

Description

The Texas Instruments LM185BH/NOPB is an advanced and highly efficient adjustable shunt regulator, designed to offer a superior level of performance and reliability.

  • Output Voltage: Adjustable from 1.24V to 30V
  • Maximum Output Current: 10mA
  • Operating Temperature Range: -55°C to 150°C
  • Output Voltage Tolerance: 1%
  • Package: 3-pin TO-46
  • Dynamic Output Impedance: Low
  • Thermal Resistance: Excellent

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.3371 $78.6742
4+ $32.2766 $129.1064
5+ $31.2680 $156.3400
7+ $30.2593 $211.8151
9+ $29.2507 $263.2563
12+ $26.2247 $314.6964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess