EN
  • EN
  • DE

LM1851N

Part No LM1851N
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Ground Fault Interrupter | IC INTERRUPTER GRND FAULT 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications Ground Fault Protection
Supply Current 19mA
Supply Voltage (V) 22V ~ 30V
Temperature Range - Operating -40°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LM1851
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1196929-LM1851N
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM1851N CAD Model

Description

LM1851N Ground Fault Interrupter

The LM1851N from Texas Instruments is a dedicated integrated circuit designed for use in ground fault interrupting systems. This component is engineered to detect ground faults or leakage currents and to initiate the interruption of electrical power, thereby providing a crucial safety feature in a variety of electrical systems.

This IC is particularly useful in applications where electrical shock hazards exist and is commonly found in residential, commercial, and industrial environments. The LM1851N is designed to respond to differential current levels as low as a few milliamperes, ensuring a quick response to potential hazards and enhancing the overall safety of the electrical system it is integrated into.

Key Features:

  • High Sensitivity: Capable of detecting very small ground fault currents, which enhances the safety of the system it is monitoring.
  • Wide Supply Voltage Range: The LM1851N operates over a broad range of supply voltages, making it versatile and suitable for various applications.
  • Low Power Consumption: This IC is designed to consume minimal power, which is essential for continuous monitoring without significantly impacting the overall energy consumption of the system.
  • Robust Design: Manufactured by Texas Instruments, the LM1851N is built to be durable and reliable, ensuring long-term performance in critical safety applications.
  • Test Functionality: Includes a built-in test function that allows users to verify the correct operation of the ground fault interrupter system.

With its precision and reliability, the LM1851N is an excellent choice for designers who need a dependable solution for ground fault detection. Its ease of use and integration into existing systems make it a go-to component for enhancing electrical safety. Whether you are designing a new system or upgrading an existing one, the LM1851N from Texas Instruments offers the performance and peace of mind needed for ground fault protection.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9225 $50.7375
135+ $0.7570 $102.1950
205+ $0.7333 $150.3265
285+ $0.7097 $202.2645
365+ $0.6860 $250.3900
490+ $0.6150 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,100 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess