EN
  • EN
  • DE

LM1458M/NOPB

Part No LM1458M/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series -
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type -
Slew Rate 0.5V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 200 nA
Voltage - Input Offset 1 mV
Current - Supply 3mA (x2 Channels)
Voltage - Supply Span (Min) 36 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LM1458
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357510-LM1458M/NOPB
Ultra Librarian 3D Model Ultra Librarian LM1458M/NOPB CAD Model

Description

Product Overview: LM1458M/NOPB

The LM1458M/NOPB is a high-performance, dual operational amplifier designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This operational amplifier (op-amp) is widely recognized for its versatility and reliability, making it an excellent choice for a wide range of electronic applications.

Key Features

  • Dual Operational Amplifiers: The LM1458M/NOPB contains two independent op-amps in a single package, offering compact design possibilities for applications requiring multiple amplifiers.
  • Supply Voltage Range: It operates at a wide supply voltage range from ±3V to ±15V, making it suitable for battery-powered devices as well as industrial equipment.
  • Low Supply Current: With a low supply current requirement, it is an energy-efficient choice for continuous operation in power-sensitive designs.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, which ensures good performance in audio, signal conditioning, and other bandwidth-demanding applications.
  • No Frequency Compensation Required: The op-amp is internally frequency compensated, which simplifies the design process by eliminating the need for additional external components.
  • Short-Circuit Protection: The LM1458M/NOPB includes built-in short-circuit protection, enhancing its durability and reliability in adverse conditions.

Applications

The LM1458M/NOPB is suitable for a variety of applications, including:

  • Audio amplifiers and mixers
  • Signal processing
  • Active filters
  • Analog-to-digital converters
  • Servo amplifiers
  • Power supplies

Quality and Reliability

As with all Texas Instruments products, the LM1458M/NOPB is designed to meet high standards of quality and reliability. It is available in an 8-pin SOIC package, which is RoHS compliant and lead-free (NOPB: No Lead (Pb)). This makes it suitable for use in environmentally sensitive applications and in jurisdictions with strict regulations on hazardous substances.

In conclusion, the LM1458M/NOPB from Texas Instruments is a robust, dual operational amplifier that offers a combination of performance, efficiency, and ease of use, making it an ideal choice for designers and engineers looking to create high-quality electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4790 $51.7650
85+ $1.2135 $103.1475
130+ $1.1756 $152.8280
180+ $1.1377 $204.7860
230+ $1.0998 $252.9540
305+ $0.9860 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess