EN
  • EN
  • DE

LM136AH-2.5/NOPB

Part No LM136AH-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1% TO46-3  /  Shunt Voltage Reference IC Fixed 2.49V V ±1% 10 mA TO-46-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Bulk
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.49V
Current - Output 10 mA
Tolerance ±1%
Current - Cathode 400 µA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-206AB, TO-46-3 Metal Can
Supplier Device Package TO-46-3
Base Product Number LM136
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names *LM136AH-2.5/NOPB,296-35880,-LM136AH,LM136AH-2.5/NOPB-ND,2156-LM136AH-2.5/NOPB-TI,TEXTISLM136AH-2.5/NOPB,-296-35880-ND
Standard Package 1,000
Win Source Part Number 1164653-LM136AH-2.5/NOPB
Ultra Librarian 3D Model Ultra Librarian LM136AH-2.5/NOPB CAD Model

Description

Product Overview: LM136AH-2.5/NOPB

The LM136AH-2.5/NOPB is a precision voltage reference from Texas Instruments, renowned for its stability and quality. This high-performance component is designed to maintain a fixed voltage of 2.5V, making it an ideal choice for various applications that require a stable reference voltage.

Key Features:

  • Voltage Accuracy: The LM136AH-2.5/NOPB offers an impressive initial voltage accuracy of ±0.5%, ensuring reliable performance in critical applications.
  • Temperature Coefficient: With a temperature coefficient as low as 20 ppm/°C, this voltage reference maintains its accuracy over a wide temperature range, making it suitable for both commercial and industrial environments.
  • Operating Current: It operates with a current range between 400 µA to 10 mA, providing flexibility in various circuit configurations and ensuring low power consumption.
  • Long-Term Stability: The device exhibits excellent long-term stability, which is essential for maintaining system accuracy over time and reducing the need for recalibration.
  • Package: Supplied in a TO-46 metal can package, the LM136AH-2.5/NOPB is designed for through-hole mounting, offering robustness and ease of integration into existing designs.
  • Lead-Free and RoHS Compliant: The NOPB (No Lead (Pb)) designation indicates that the product is manufactured without the use of lead and is compliant with RoHS standards, making it an environmentally friendly choice.

Applications:

The LM136AH-2.5/NOPB is versatile and can be used in a variety of applications, including:

  • Digital voltmeters
  • Precision power supplies
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Battery-powered devices

Conclusion:

With its high accuracy, low temperature coefficient, and stable performance, the LM136AH-2.5/NOPB from Texas Instruments stands out as a reliable solution for providing a precise reference voltage. Its environmental compliance and versatility in application make it a valuable component for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6395 $69.2790
4+ $28.4222 $113.6888
6+ $27.5340 $165.2040
8+ $26.6458 $213.1664
10+ $25.7576 $257.5760
13+ $23.0930 $300.2090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 385 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess