The LM1246DJA/NA is a high-performance, integrated circuit (IC) solution from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.
- Application: Color monitor applications
- Features: High bandwidth, excellent output drive capability, and low noise
- Interface: Designed to interface directly with the video amplifier and the cathode of the CRT
- Channel Design: Three-channel design, with each channel driving a CRT cathode at high voltage levels
- Key Feature: Dynamic focus capability
- Key Feature: Black level clamp on each channel
- Voltage Reference: Internal voltage reference
- Package: 20-lead DIP (Dual In-line Package)
- Supply Voltage Range: Wide