EN
  • EN
  • DE

LDC2114PWT

Part No LDC2114PWT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CAP TO DGT CONV 12BIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Inductance-to-Digital Converter 12 b - I²C 16-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name LDC2114
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47533-1, 296-47533-2, LDC2114PWT-ND, 296-47533-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922876-LDC2114PWT
Ultra Librarian 3D Model Ultra Librarian LDC2114PWT CAD Model

Description

The LDC2114PWT from Texas Instruments is a high-performance, multi-channel inductance-to-digital converter (LDC) optimized for short-range, high-resolution, contactless sensing applications. This innovative product is part of TI's LDC family designed to offer precise measurements of inductive elements, such as coils and spring-loaded sensors, making it ideal for a wide range of industries including consumer electronics, automotive, industrial, and medical applications.

Key Features

  • Multi-Channel Sensing: The LDC2114PWT features four independent sensing channels, enabling the simultaneous monitoring of multiple sensor elements.
  • High Resolution: With its high-resolution data conversion, the device ensures accurate detection of minute changes in inductance, which is critical for precise position or motion sensing.
  • Low Power Consumption: The device is designed to be energy-efficient, making it suitable for battery-powered applications where power conservation is crucial.
  • Noise Immunity: The LDC2114PWT boasts a robust design that provides excellent immunity to environmental noise, ensuring reliable operation in challenging conditions.
  • Programmable: Users can configure the device through its I2C interface, allowing for customization of settings such as sampling rate, power modes, and inductance range to suit specific application needs.

Applications

The LDC2114PWT's high sensitivity and precision make it an excellent choice for a variety of applications, including:

  • Touchscreen interfaces and button replacements
  • Proximity detection for consumer electronics
  • Position sensing in robotics and industrial controls
  • Fluid level measurement in sealed containers
  • Medical device user interfaces that require sterilization

Product Specifications

The LDC2114PWT is offered in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant and designed for surface mount technology (SMT). Its operating temperature range is from -40°C to +85°C, accommodating a wide range of environmental conditions. The device operates on a supply voltage of 2.8V to 3.3V, aligning with common logic levels in modern electronics.

For designers and engineers looking to integrate contactless inductive sensing into their products, the LDC2114PWT from Texas Instruments provides a versatile and reliable solution that combines performance with ease of use.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9613 $50.3421
42+ $2.4298 $102.0516
64+ $2.3539 $150.6496
88+ $2.2780 $200.4640
114+ $2.2020 $251.0280
152+ $1.9742 $300.0784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess