EN
  • EN
  • DE

LDC1000NHRR

Part No LDC1000NHRR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Inductance-to-Digital Converter | IC IND TO DGT CONV 16BIT 16WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Part Status Last Time Buy
Type Inductance-to-Digital Converter
Number of Channels 2
Resolution (Bits) 16 b
Data Interface SPI
Voltage Supply Source Analog and Digital
Supply Voltage (V) 3.3V, 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WFDFN Exposed Pad
Supplier Device Package 16-WSON (5x4)
Family Part Number LDC1000
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1195916-LDC1000NHRR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LDC1000NHRR CAD Model

Description

The LDC1000NHRR from Texas Instruments is a highly precise inductance-to-digital converter (LDC) that offers a superior solution for the measurement of inductance changes in a sensor coil. This innovative component is designed to cater to a wide array of applications that require accurate and contactless sensing, making it an ideal choice for industrial, automotive, consumer electronics, and medical industries.

Key Features:

  • High Resolution: The LDC1000NHRR boasts a high-resolution measurement capability, ensuring that even the slightest changes in inductance can be detected with precision.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power consumption, making it suitable for battery-powered applications.
  • Fast Response Time: It offers a rapid response time, enabling real-time tracking of inductance changes, which is critical for dynamic applications.
  • Programmable: The device features programmable frequency range and power modes, allowing customization to fit specific application requirements.
  • Robust Interface: The SPI (Serial Peripheral Interface) ensures a robust and reliable communication interface with microcontrollers.

Applications:

The versatility of the LDC1000NHRR makes it suitable for a wide range of applications, including:

  • Proximity sensing
  • Position sensing
  • Motion detection
  • Material analysis
  • Fluid level measurement
  • And many other use cases where precise inductance measurement is required

Product Specifications:

Parameter Value
Resolution 16-bit
Interface SPI
Supply Voltage 3.3V to 5V
Package 16-WSON (4x4)

With its cutting-edge technology and performance, the Texas Instruments LDC1000NHRR is a standout choice for designers looking to incorporate reliable inductance sensing into their projects.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8300 $54.1500
12+ $8.8862 $106.6344
18+ $8.6085 $154.9530
25+ $8.3308 $208.2700
32+ $8.0531 $257.6992
42+ $7.2200 $303.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess