EN
  • EN
  • DE

JM38510/65702BDA

Part No JM38510/65702BDA
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Description Military 6-ch, 2-V to 6-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -5.2 mA
Lead Free Contains Lead
Length 9.21 mm
Logic Function Inverter, Schmitt Trigger
Low Level Output Current 5.2 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 6
Number of Elements 6
Number of Gates 6
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 190 ns
Quiescent Current 2 µA
Radiation Hardening No
RoHS Compliant
Thickness 1.59 mm
Turn-On Delay Time 190 ns
Width 5.97 mm
Win Source Part Number 1013999-JM38510/65702BDA
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM38510/65702BDA CAD Model

Description

The JM38510/65702BDA is a high-reliability integrated circuit from Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of Texas Instruments' range of military-grade components, designed to meet the stringent requirements of aerospace, defense, and other applications where performance and durability are critical.

Key Features

  • Military Specifications: The JM38510/65702BDA is manufactured to comply with the exacting standards of military specifications, ensuring robustness and reliability in extreme conditions.
  • Temperature Range: This device is capable of operating over a wide temperature range, typically from -55°C to +125°C, making it suitable for harsh environments.
  • Package Type: Encased in a durable package, the JM38510/65702BDA is designed to withstand mechanical stress and environmental factors such as vibration and moisture.
  • Quality Assurance: Texas Instruments' commitment to quality means that each JM38510/65702BDA IC undergoes rigorous testing to ensure it meets high-quality standards.

Applications

The JM38510/65702BDA is versatile and can be used in a variety of applications where reliability is paramount. Typical applications include:

  • Avionics and aerospace systems
  • Military communication equipment
  • Navigation and guidance systems
  • Missile and weapon systems
  • Spacecraft and satellite components

Technical Specifications

Texas Instruments provides complete technical specifications for the JM38510/65702BDA, including electrical characteristics, pin configurations, timing diagrams, and application notes. Designers and engineers can access these details to ensure proper integration into their systems.

In conclusion, the JM38510/65702BDA by Texas Instruments is an exemplary choice for projects requiring the highest level of performance and reliability. Its adherence to military specifications and ability to operate in extreme conditions make it an indispensable component in critical applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.3569 $59.3569
3+ $48.7031 $146.1093
4+ $47.1812 $188.7248
5+ $45.6592 $228.2960
6+ $44.1372 $264.8232
8+ $39.5713 $316.5704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess