EN
  • EN
  • DE

JM38510/37201BEA

Part No JM38510/37201BEA
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54ALS174 HEX D-TYPE FLIP-FLOPS W / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 11 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 609006-JM38510/37201BEA
Ultra Librarian 3D Model Ultra Librarian JM38510/37201BEA CAD Model

Description

The Texas Instruments JM38510/37201BEA is a high-reliability, precision integrated circuit designed to meet the stringent requirements of aerospace, military, and other critical applications. This product is a testament to Texas Instruments' commitment to providing components that ensure performance and durability in the most demanding environments.

Key Features

  • Military Specifications: The JM38510/37201BEA adheres to military specifications, ensuring that it can withstand extreme temperatures, mechanical shocks, and other challenging conditions.
  • High Precision: This component is designed for applications where precision is paramount, offering stable and accurate performance over time.
  • Robust Package: Housed in a durable package, the JM38510/37201BEA is resistant to physical stress and suitable for use in harsh environments.

Applications

The JM38510/37201BEA is ideal for use in systems where failure is not an option. Common applications include:

  • Avionics and aerospace systems
  • Military hardware and vehicles
  • Space exploration equipment
  • High-reliability computing systems

Technical Specifications

Parameter Value
Operating Temperature Range -55°C to +125°C
Package Type Hermetically Sealed
Quality Level MIL-STD

Quality and Reliability

The JM38510/37201BEA is manufactured by Texas Instruments with a focus on quality and reliability. Each unit is rigorously tested to ensure it meets or exceeds military standards for performance. With Texas Instruments' reputation for excellence in the semiconductor industry, customers can trust the JM38510/37201BEA for their critical applications.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess