EN
  • EN
  • DE

JM38510/30903BEA

Part No JM38510/30903BEA
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54LS157 QUADRUPLE 2-LINE TO 1-LI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 27 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922392-JM38510/30903BEA
Ultra Librarian 3D Model Ultra Librarian JM38510/30903BEA CAD Model

Description

The Texas Instruments JM38510/30903BEA is a high-quality integrated circuit designed to meet the rigorous standards of the military and aerospace industries. This precision device is part of Texas Instruments' range of microelectronics that are known for their reliability and performance in critical applications.

Key Features

  • Military Specifications: The JM38510/30903BEA is manufactured to comply with the exacting requirements of military standards, ensuring top-tier performance and durability in harsh environments.
  • High Reliability: With Texas Instruments' commitment to quality, this component is engineered to deliver consistent performance and has undergone stringent testing to guarantee its reliability over time.
  • Versatile Use: Ideal for use in a wide range of applications, this integrated circuit is suited for mission-critical systems where failure is not an option, including satellite communications, avionics, and defense systems.
  • Advanced Technology: Incorporating the latest innovations in semiconductor design, the JM38510/30903BEA provides efficient operation and compatibility with modern electronic systems.

Product Specifications

  • Part Number: JM38510/30903BEA
  • Manufacturer: Texas Instruments
  • Category: Integrated Circuits (ICs)
  • RoHS: Not applicable for military/aerospace grade components
  • Package / Case: Standard military packaging for robust handling and storage

With its combination of advanced technology and adherence to military standards, the Texas Instruments JM38510/30903BEA is an ideal choice for system designers who require the highest level of performance and reliability. Whether you are working on a project for defense, aerospace, or any other sector where failure is not an option, this product is built to exceed your expectations and deliver consistent results every time.

Note: For detailed technical specifications, please refer to the datasheet provided by Texas Instruments.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess