EN
  • EN
  • DE

JM38510/08003BCA

Part No JM38510/08003BCA
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SN54S08 QUADRUPLE 2-INPUT POSITI / AND Gate IC 4 Channel 14-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 54S
Package Bulk
Product Status Active
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 57 mA
Current - Output High, Low 1mA, 20mA
Input Logic Level - Low 0.8V
Input Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Supplier Device Package 14-CDIP
Package / Case 14-CDIP (0.300", 7.62mm)
Base Product Number JM38510
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 608940-JM38510/08003BCA
Ultra Librarian 3D Model Ultra Librarian JM38510/08003BCA CAD Model

Description

The JM38510/08003BCA is a high-quality integrated circuit (IC) produced by Texas Instruments, a leader in the semiconductor industry. This particular IC is part of the JM38510 series, which is known for its robustness and reliability in various applications. The JM38510/08003BCA is designed to meet the stringent requirements of military and aerospace applications, ensuring performance in even the most challenging environments.

Key Features

  • High Reliability: This product is manufactured to meet military specifications, offering exceptional quality and dependability.
  • Wide Operating Temperature Range: The IC is designed to function effectively across a broad range of temperatures, making it suitable for extreme conditions.
  • Durable Packaging: Encased in a robust package, the JM38510/08003BCA is protected against physical and environmental stress.
  • Precision Performance: Texas Instruments ensures that this IC delivers precise and stable performance, which is critical for the demanding applications it serves.

Applications

The JM38510/08003BCA is versatile and can be used in a variety of high-reliability applications, including:

  • Avionics and aerospace systems
  • Military equipment
  • Satellite and space technology
  • Communication systems
  • Critical industrial controls

Technical Specifications

For designers and engineers considering the JM38510/08003BCA for their projects, it is important to review the detailed technical specifications provided in the product datasheet. This includes information on the electrical characteristics, pin configurations, timing diagrams, and recommended operating conditions.

Quality Assurance and Support

Texas Instruments is committed to delivering high-quality products. The JM38510/08003BCA undergoes rigorous testing to ensure it meets the required standards. Furthermore, Texas Instruments provides extensive technical support and documentation to assist with the integration of this IC into your projects.

Note: For the most accurate and up-to-date information regarding the JM38510/08003BCA, please refer to the official Texas Instruments product datasheet and documentation.

You May Also Be Interested in

ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess