EN
  • EN
  • DE

ISOW7841FAQDWEQ1

Part No ISOW7841FAQDWEQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description AUTO RISO DIG. ISOLATOR WITH INT / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 17.6ns, 17.6ns
Pulse Width Distortion (Max) 4.7ns
Rise / Fall Time (Typ) 2ns, 2ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISOW7841
Other Names 296-ISOW7841FAQDWEQ1
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243829-ISOW7841FAQDWEQ1
Ultra Librarian 3D Model Ultra Librarian ISOW7841FAQDWEQ1 CAD Model

Description

The Texas Instruments ISOW7841FAQDWEQ1 is a high-performance, quad-channel digital isolator with an integrated power converter. This advanced component is specifically designed to provide robust isolation for sensitive electronic applications, ensuring reliable operation in industrial, automotive, and healthcare systems. With its state-of-the-art technology, the ISOW7841FAQDWEQ1 offers numerous features that make it an essential choice for system designers who require both isolation and power in a single device.

Key Features

  • Robust Isolation: The device provides up to 5000 VRMS (1 minute) isolation, which is critical for protecting sensitive circuits from high voltage transients and ensuring safe data transmission.
  • High Data Rates: It supports data rates up to 100 Mbps, allowing for rapid communication between isolated domains without compromising signal integrity.
  • Integrated DC-DC Converter: The built-in power converter simplifies design by providing both isolated data and power through a single device, reducing board space and component count.
  • Low Emissions: Designed with low radiated and conducted emissions, it meets CISPR 22 Class B limits, making it suitable for noise-sensitive applications.
  • Wide Temperature Range: The ISOW7841FAQDWEQ1 operates over a temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications

  • Industrial Automation
  • Automotive Systems
  • Medical Equipment
  • Isolated Sensor Interfaces
  • Power Supplies

The ISOW7841FAQDWEQ1 is available in a 16-pin SOIC package, providing a compact solution with a small footprint. It is also characterized for enhanced system-level ESD performance, which makes it resilient to electrostatic discharges, further enhancing its suitability for use in a wide range of demanding applications. With its combination of high isolation, integrated power, and high-speed data transfer capabilities, the Texas Instruments ISOW7841FAQDWEQ1 stands out as a versatile and reliable component for designers looking to enhance their system's performance and safety.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0793 $57.2379
7+ $15.6549 $109.5843
10+ $15.1656 $151.6560
14+ $14.6764 $205.4696
18+ $14.1872 $255.3696
24+ $12.7196 $305.2704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess