EN
  • EN
  • DE

ISOW7841AQDWERQ1

Part No ISOW7841AQDWERQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description AUTO RISO DIG ISOLATOR WITH INT / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 17.6ns, 17.6ns
Pulse Width Distortion (Max) 4.7ns
Rise / Fall Time (Typ) 2ns, 2ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISOW7841
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354221-ISOW7841AQDWERQ1
Ultra Librarian 3D Model Ultra Librarian ISOW7841AQDWERQ1 CAD Model

Description

Product Overview: ISOW7841AQDWERQ1 from Texas Instruments

The ISOW7841AQDWERQ1 is a high-performance, quad-channel digital isolator with an integrated power converter from Texas Instruments. Designed to offer robust isolation for sensitive electronic applications, this device is an excellent choice for professionals seeking reliable signal isolation in industrial, automotive, and healthcare systems. The ISOW7841AQDWERQ1 is part of the ISO7841 family of devices that are known for their low power consumption and high electromagnetic immunity.

Key Features

  • High Isolation Voltage: The device provides an isolation voltage of 5,000 VRMS for 1 minute per UL and can withstand surge isolation voltages up to 10 kV.
  • Integrated DC-DC Converter: It comes with an integrated high-efficiency power converter that delivers up to 150 mW of output power, reducing board space and simplifying power design.
  • Data Rate and Timings: With a signaling rate up to 100 Mbps, the ISOW7841AQDWERQ1 supports fast data transmission and has precise timing characteristics with low propagation delays.
  • Robust EMC Performance: The device features high electromagnetic immunity and low emissions that meet or exceed industry standards, ensuring stable performance in electrically noisy environments.
  • Wide Temperature Range: It operates effectively across a wide temperature range from -40°C to +125°C, making it suitable for harsh industrial conditions.
  • Safety-Certified: The ISOW7841AQDWERQ1 is safety-certified by VDE, UL, CSA, and CQC, providing designers with confidence in its ability to protect against electric shock and fire hazards.

Applications

The versatility of the ISOW7841AQDWERQ1 makes it ideal for a wide range of applications, including:

  • Industrial automation and control systems
  • Automotive systems requiring functional isolation
  • Medical equipment with stringent safety requirements
  • Isolated interface power supplies
  • Isolated data acquisition systems

With its combination of high isolation, integrated power, and excellent signal integrity, the ISOW7841AQDWERQ1 from Texas Instruments is a top-tier solution for designers who need to maintain electrical isolation without compromising on performance or power efficiency. Its compact footprint and reliable operation also make it a smart choice for space-constrained applications where safety and functionality cannot be compromised.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9648 $59.8240
11+ $9.8173 $107.9903
16+ $9.5105 $152.1680
22+ $9.2037 $202.4814
29+ $8.8969 $258.0101
38+ $7.9766 $303.1108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,997 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess