EN
  • EN
  • DE

ISO7763FQDWRQ1

Part No ISO7763FQDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 6CH 16SOIC / General Purpose Digital Isolator 5000Vrms 6 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.1ns, 1.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7763
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352895-ISO7763FQDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7763FQDWRQ1 CAD Model

Description

Product Overview: ISO7763FQDWRQ1 - Texas Instruments

The ISO7763FQDWRQ1 is a high-performance, six-channel digital isolator from Texas Instruments, designed to offer robust communication and signal isolation for automotive and industrial applications. This advanced component is a quintessential solution for systems that require stringent isolation between the high-voltage and low-voltage sides to ensure safety, signal integrity, and reliable operation under extreme conditions.

Key Features

  • Isolation Channels: Six channels of isolation, with three forward and three reverse-direction channels, provide flexibility in communication and control signal routing.
  • Robust Isolation: With an isolation voltage of 5000 Vrms for 1 minute, the ISO7763FQDWRQ1 ensures protection against high voltage spikes and surges, making it suitable for harsh electrical environments.
  • High Data Rates: Capable of supporting data rates up to 100 Mbps, this isolator meets the demands of high-speed data communication without compromising signal integrity.
  • Wide Temperature Range: Operating temperature range from -40°C to +125°C, which is ideal for automotive and industrial temperature environments.
  • Automotive Qualification: Qualified for automotive applications, the ISO7763FQDWRQ1 complies with the AEC-Q100 Grade 1 standard, ensuring reliability in automotive conditions.
  • Long Service Life: Designed with a high electromagnetic immunity and low emissions, this component provides a long service life with minimal maintenance.

Applications

The ISO7763FQDWRQ1 is particularly well-suited for use in applications where signal integrity and isolation are critical. It is commonly used in:

  • Electric vehicles (EV) and hybrid electric vehicles (HEV)
  • Battery management systems
  • Industrial automation and control systems
  • Motor drives and inverters
  • Medical equipment with stringent safety requirements

Package and Quality

Encased in a compact SOIC-16 wide body package, the ISO7763FQDWRQ1 is designed to save space on PCBs while providing ample isolation. Its lead-free construction and RoHS compliance make it an environmentally friendly choice for modern electronic systems.

You May Also Be Interested in

NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5422 $53.1330
35+ $2.9065 $101.7275
54+ $2.8156 $152.0424
74+ $2.7248 $201.6352
95+ $2.6340 $250.2300
128+ $2.3615 $302.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,130 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess