EN
  • EN
  • DE

ISO7742QDWQ1

Part No ISO7742QDWQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 5000Vrms Channel 100Mbps 40kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO7742
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45250-5, -296-45250-5-ND
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922126-ISO7742QDWQ1
Ultra Librarian 3D Model Ultra Librarian ISO7742QDWQ1 CAD Model

Description

ISO7742QDWQ1 High-Speed, Quad-Channel Digital Isolator from Texas Instruments

The ISO7742QDWQ1 is a state-of-the-art, high-speed, quad-channel digital isolator designed to provide robust communication and signal isolation for automotive and industrial applications. Manufactured by Texas Instruments, this device is a part of the ISO774x family, known for its exceptional reliability and performance in harsh environments.

Key Features:

  • Robust Isolation: With an isolation rating of 5,000 VRMS for 1 minute per UL and 1,414 VPK per VDE, the ISO7742QDWQ1 ensures protection against high-voltage spikes and surges, making it ideal for safety-critical applications.
  • High-Speed Data Transfer: The device supports data rates up to 100 Mbps, enabling fast and efficient communication between microcontrollers and peripheral devices while maintaining signal integrity.
  • Low Propagation Delay: Featuring a low propagation delay of typically 11 ns, this isolator minimizes the response time in control applications, improving system performance.
  • Quad-Channel Configuration: It offers four independent isolation channels (three forward and one reverse-direction channel), providing flexibility in designing bidirectional communication interfaces.
  • Automotive Grade: The ISO7742QDWQ1 is AEC-Q100 qualified, ensuring its reliability and suitability for automotive applications, where extreme temperature and electrical conditions are common.
  • Wide Operating Temperature Range: It operates over a wide temperature range of -40°C to +125°C, allowing for use in various environments without compromising functionality.
  • Fail-Safe Outputs: The device features fail-safe outputs that ensure the output is in a known state when the input power is lost, enhancing system safety.

Applications:

The ISO7742QDWQ1 is versatile and can be used in a wide range of applications, including:

  • Automotive systems such as Battery Management Systems (BMS), Electric Power Steering (EPS), and Advanced Driver Assistance Systems (ADAS)
  • Industrial automation, including Programmable Logic Controllers (PLCs) and Motor Control systems
  • Medical equipment requiring electrical isolation for patient safety
  • Isolated CAN and RS-485 interfaces

With its robust design and advanced features, the ISO7742QDWQ1 from Texas Instruments is an excellent choice for designers looking to enhance the safety and reliability of their automotive or industrial systems.

You May Also Be Interested in

NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0554 $50.5540
25+ $4.1481 $103.7025
38+ $4.0184 $152.6992
52+ $3.8888 $202.2176
67+ $3.7592 $251.8664
90+ $3.3703 $303.3270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess