EN
  • EN
  • DE

ISO7741QDWWQ1

Part No ISO7741QDWWQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description AUTO DGT ISO 4CH WIDE DWW PKG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196748-ISO7741QDWWQ1
Manufacturer Texas Instruments
Category Isolators Digital Isolators
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Technology Capacitive Coupling
Voltage - Supply 2.25V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.551", 14.00mm Width)
Ultra Librarian 3D Model Ultra Librarian ISO7741QDWWQ1 CAD Model

Description

ISO7741QDWWQ1 High-Speed, Robust EMC Quad-Channel Digital Isolator from Texas Instruments

The ISO7741QDWWQ1 is a high-performance, quad-channel digital isolator designed to provide optimal signal integrity and safety in demanding electrical environments. Manufactured by Texas Instruments, this robust component is a vital solution for applications requiring galvanic isolation between low-voltage digital circuitry and higher-voltage circuits, while also facing stringent Electromagnetic Compatibility (EMC) requirements.

Key Features:

  • High-Speed Data Transmission: The ISO7741QDWWQ1 supports high-speed data rates up to 100 Mbps, making it ideal for fast communication protocols without compromising data integrity.
  • Quad-Channel Isolation: This device offers four isolated channels, with two forward and two reverse-direction channels, providing design flexibility and support for multiple isolation configurations.
  • Robust Isolation: With an isolation voltage of 5000 Vrms for 1 minute and transient immunity of ±100 kV/µs minimum, this isolator ensures reliable operation even in harsh electrical environments.
  • Low Power Consumption: It is designed for efficiency, featuring a low-power mode that significantly reduces current consumption when data transmission is not required.
  • Automotive Grade: As a Q1 device, it meets the rigorous standards of the automotive industry, including AEC-Q100 qualification, and operates across a wide temperature range of -40°C to +125°C.
  • Enhanced EMC Performance: The ISO7741QDWWQ1 is engineered to withstand high levels of electromagnetic interference and emissions, ensuring compliance with international EMC standards for automotive and industrial applications.

Applications:

The versatility and robustness of the ISO7741QDWWQ1 make it suitable for a variety of applications, particularly in the automotive sector, where reliable isolation is crucial. It is commonly used in:

  • Electric and hybrid electric vehicle systems
  • CAN and CAN FD bus networks
  • Battery management systems
  • Industrial automation and control systems

With its advanced features and proven reliability, the ISO7741QDWWQ1 from Texas Instruments is an essential component for designers looking to enhance system safety and integrity in electrically noisy and safety-critical environments.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2611 $50.0888
20+ $5.1373 $102.7460
31+ $4.9767 $154.2777
42+ $4.8162 $202.2804
54+ $4.6557 $251.4078
72+ $4.1740 $300.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess