EN
  • EN
  • DE

ISO7740QDWRQ1

Part No ISO7740QDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH 16SOIC / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 40kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 40kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 2.4ns, 2.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7740
Other Names 2156-ISO7740QDWRQ1,TEXTISISO7740QDWRQ1
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243834-ISO7740QDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7740QDWRQ1 CAD Model

Description

Introducing the ISO7740QDWRQ1 High-Performance Automotive Digital Isolator

The ISO7740QDWRQ1 is a state-of-the-art digital isolator designed and manufactured by the renowned Texas Instruments, specifically engineered to meet the rigorous demands of automotive applications. This robust component is an essential building block in modern vehicle electronics, providing reliable signal isolation to ensure safety and performance in a compact and efficient package.

Key Features

  • High Isolation Capability: With a capability to isolate signals effectively, the ISO7740QDWRQ1 offers reinforced insulation with an isolation voltage of 5000 Vrms for 1 minute, making it an ideal choice for high-voltage applications where electrical isolation is critical.
  • Quad-Channel Configuration: This component features four independent isolation channels, providing design flexibility and the ability to support multiple isolation needs within a single package.
  • Low Power Consumption: Designed with energy efficiency in mind, the ISO7740QDWRQ1 consumes low power, which is crucial for battery-powered applications and helps to reduce the overall energy consumption of the vehicle.
  • High-Speed Operation: The device supports high data rates up to 100 Mbps, ensuring rapid signal transmission without compromising the integrity and timing of the data.
  • Wide Temperature Range: It operates reliably over a broad temperature range from -40°C to +125°C, suitable for the harsh environmental conditions encountered in automotive settings.
  • Automotive Qualification: The ISO7740QDWRQ1 is AEC-Q100 qualified, confirming its compliance with automotive industry quality standards for electronic components.

Applications

The ISO7740QDWRQ1 is designed for use in a variety of automotive applications, including but not limited to:

  • Electric power steering
  • Hybrid and electric vehicle battery management systems
  • On-board chargers and charging stations
  • Body control modules

With its robust design and advanced features, the ISO7740QDWRQ1 from Texas Instruments is the go-to digital isolator for automotive engineers looking to enhance the safety, reliability, and efficiency of their electronic systems. Its integration into vehicle electronics underscores a commitment to innovation and quality in the automotive industry.

You May Also Be Interested in

NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2017 $50.4204
30+ $3.4476 $103.4280
45+ $3.3399 $150.2955
62+ $3.2321 $200.3902
81+ $3.1244 $253.0764
108+ $2.8012 $302.5296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess