EN
  • EN
  • DE

ISO7720FQDQ1

Part No ISO7720FQDQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3KV 2CH GEN PRP 8SOIC / High-Speed, Robust EMC Reinforced Dual-Channel Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 85kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Maximum) 16ns, 16ns
Pulse Width Distortion (Maximum) 4.9ns
Rise / Fall Time (Typ) 1.8ns, 1.9ns
Supply Voltage (V) 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809035-ISO7720FQDQ1
Ultra Librarian 3D Model Ultra Librarian ISO7720FQDQ1 CAD Model

Description

The ISO7720FQDQ1 is a robust, high-performance digital isolator designed by Texas Instruments to provide signal isolation in a wide range of applications, particularly in the automotive industry. This component is part of TI's extensive line of isolation products that prioritize safety, signal integrity, and reliability.

Key Features

  • High Isolation Voltage: The ISO7720FQDQ1 offers an isolation voltage of 3000 VRMS for 1 minute, which is crucial for protecting sensitive circuits from high voltage transients.
  • Signaling Rate: With support for up to 100 Mbps, this digital isolator can handle high-speed digital signals without compromising data integrity, making it suitable for fast communication protocols.
  • Dual-Channel Isolation: It features two isolated channels with unidirectional communication capability, which can be used for isolating data lines in both standard and demanding applications.
  • Low Power Consumption: The device is designed for energy efficiency, which is particularly important for automotive and battery-powered applications.
  • Robust Electromagnetic Compatibility (EMC): Excellent EMC performance ensures reliable operation in environments with electrical noise, a common challenge in automotive settings.

Applications

The ISO7720FQDQ1 is particularly suited for use in harsh automotive environments but is also versatile enough for industrial, medical, and other sectors where signal integrity and isolation are paramount. It can be used in applications such as:

  • Isolation for CAN, LIN, and FlexRay interfaces in vehicles
  • Galvanic isolation for ADCs and DACs
  • Isolated SPI or I2C interfaces
  • Gate driver signal isolation
  • Isolation in medical equipment to ensure patient safety

Quality and Reliability

The ISO7720FQDQ1 is AEC-Q100 qualified, ensuring it meets the stringent requirements of the automotive industry. Additionally, the device's operational temperature range of -40°C to +125°C makes it reliable in extreme conditions. With Texas Instruments' commitment to quality, this digital isolator is a dependable choice for critical applications where failure is not an option.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3475 $51.6450
52+ $1.9262 $100.1624
81+ $1.8660 $151.1460
111+ $1.8058 $200.4438
144+ $1.7456 $251.3664
192+ $1.5650 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess