EN
  • EN
  • DE

ISO7310CQDRQ1

Part No ISO7310CQDRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3KV 1CH GEN PURP 8SOIC / Robust EMC, Low Power, Single Channel Digital Isolator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 58ns, 58ns
Pulse Width Distortion (Maximum) 4ns
Rise / Fall Time (Typ) 2.5ns, 2ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806266-ISO7310CQDRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7310CQDRQ1 CAD Model

Description

ISO7310CQDRQ1 High-Speed Digital Isolator from Texas Instruments

The ISO7310CQDRQ1 is a cutting-edge high-speed digital isolator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust component is specifically engineered for automotive applications and is AEC-Q100 qualified, ensuring reliability and performance under the stringent conditions typical in automotive environments.

The ISO7310CQDRQ1 offers exceptional isolation capabilities with an isolation voltage of 3000 VRMS for 1 minute per UL and 4242 VPK per VDE. It features a dual-channel configuration with one forward and one reverse-directional channel, providing flexibility in bidirectional communication. The device operates with a wide supply range from 2.25V to 5.5V, accommodating various logic levels and making it suitable for interfacing with both low-voltage and standard devices.

With its high-speed data transfer rates of up to 100 Mbps, the ISO7310CQDRQ1 is ideal for applications requiring fast and reliable data exchange such as CAN, SPI, or LVDS communication in automotive infotainment systems, advanced driver-assistance systems (ADAS), and other safety-critical automotive subsystems.

The isolator incorporates Texas Instruments' proprietary silicon dioxide (SiO2) insulation barrier, which provides excellent isolation and low power consumption. This barrier is highly resistant to magnetic interference, ensuring signal integrity even in the presence of strong magnetic fields. Additionally, the ISO7310CQDRQ1 has a low propagation delay and a very low jitter, which are critical for maintaining the timing accuracy of high-speed digital signals.

The ISO7310CQDRQ1 comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. It also features fail-safe outputs that ensure the output is in a known state when the inputs are not powered, adding an extra layer of safety for the system.

In summary, the ISO7310CQDRQ1 from Texas Instruments is a high-performance, automotive-grade digital isolator that offers excellent isolation, high-speed data transfer, and robust performance, making it an ideal choice for a wide range of automotive applications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9328 $53.3952
21+ $4.8680 $102.2280
32+ $4.7158 $150.9056
44+ $4.5637 $200.8028
57+ $4.4116 $251.4612
76+ $3.9552 $300.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess