EN
  • EN
  • DE

ISO7241MDWRG4

Part No ISO7241MDWRG4
Manufacturer Texas Instruments
Catalog Digital Isolators
Description Digital Isolator CMOS 4-CH 150Mbps 16-Pin SOIC T/R / DGTL ISO 2.5KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 23ns, 23ns
Pulse Width Distortion (Max) 2ns
Rise and Fall Time 2ns, 2ns
Supply Voltage - Operating 3.15 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-SOIC
Win Source Part Number 040896-ISO7241MDWRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Computers & Computer Peripherals, Communications & Networking, Automation & Process Control
Family Name ISO724
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ISO7241MDWRG4 CAD Model

Description

The ISO7241MDWRG4 from Texas Instruments is a high-performance, quad channel digital isolator product that offers a range of features designed to enhance and streamline operations in a variety of applications.

  • Data Communication Isolation: Yes
  • Isolation Voltage: 4250 Vrms
  • Data Rate: Up to 25 Mbps
  • Supply Voltage Range: 3.0 V to 5.5 V
  • Temperature Range: -40°C to +125°C
  • Package: Compact SOIC package

You May Also Be Interested in

NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0657 $52.1169
35+ $2.8717 $100.5095
55+ $2.7747 $152.6085
78+ $2.5806 $201.2868
101+ $2.4836 $250.8436
126+ $2.3866 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess