EN
  • EN
  • DE

ISO7221CDR

Part No ISO7221CDR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 8SOIC / Digital Isolator CMOS 2-CH 25Mbps 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 42ns, 42ns
Pulse Width Distortion (Max) 2ns
Rise and Fall Time 1ns, 1ns
Supply Voltage - Operating 2.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 002049-ISO7221CDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Test & Measurement, Signal Processing, Industrial, Thermal Management
Family Name ISO7221C
Introduction Date May 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ISO7221CDR CAD Model

Description

The ISO7221CDR is a high-performance, digital isolator product manufactured by the globally renowned company, Texas Instruments.

  • Channels: Dual-channel
  • Package: 16-pin SOIC
  • Data Rate: 1 Mbps
  • Power Supply Range: 3.3V to 5.5V
  • Isolation: High electromagnetic immunity and low emissions
  • Isolation: Minimum of 3750 Vrms isolation per UL1577
  • Temperature Range: -40°C to +85°C

You May Also Be Interested in

Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8490 $50.9400
130+ $0.7953 $103.3890
200+ $0.7684 $153.6800
280+ $0.7147 $200.1160
365+ $0.6878 $251.0470
455+ $0.6609 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,780 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess