EN
  • EN
  • DE

ISO7140FCCDBQR

Part No ISO7140FCCDBQR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description 4242-VPK Small-Footprint and Low-Power Triple and Quad Channels Digital Isolators | DGTL ISO 2.5KV GEN PURP 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type Use For General
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Maximum) 35ns, 35ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time 2ns, 2ns
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1190622-ISO7140FCCDBQR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO7140FCCDBQR CAD Model

Description

Product Overview: Texas Instruments ISO7140FCCDBQR

The ISO7140FCCDBQR from Texas Instruments is a robust, high-performance quad-channel digital isolator designed to offer exceptional signal integrity and noise immunity for a wide range of industrial and commercial applications. This component is part of the ISO714x family and is essential for systems where signal isolation is critical for safety and performance, such as in medical equipment, industrial automation, and power control systems.

Key Features

  • Isolation Channels: The device features four independent isolation channels, with two forward and two reverse-direction channels, providing flexibility for bidirectional data communication.
  • High Isolation Voltage: It offers an isolation voltage of 3000 VRMS for 1 minute, which ensures reliable operation in environments with high voltage transients.
  • Low Power Consumption: With a low power consumption design, the ISO7140FCCDBQR is ideal for power-sensitive applications, ensuring efficient system operation.
  • High-Speed Operation: The isolator supports data rates up to 25 Mbps, making it suitable for high-speed digital interfaces.
  • Robust Electromagnetic Compatibility (EMC): It boasts excellent EMC performance, including low emissions and high immunity, minimizing the risk of data corruption in electrically noisy environments.

Quality and Reliability

The ISO7140FCCDBQR is built to meet the stringent quality standards of Texas Instruments. It is characterized for operation from -40°C to +125°C, making it reliable in extreme temperature conditions. Additionally, the device comes in a compact 16-pin SSOP (DBQ) package, which is optimized for space-constrained applications while providing adequate creepage and clearance for safety requirements.

Applications

As a versatile digital isolator, the ISO7140FCCDBQR is suitable for various applications, including:

  • Isolated SPI interfaces
  • Industrial automation and control systems
  • Data acquisition systems
  • Medical equipment with patient electrical isolation
  • Motor control circuits

In conclusion, the ISO7140FCCDBQR digital isolator from Texas Instruments is a highly reliable and efficient solution for ensuring signal integrity and isolation in critical electronic systems. Its robust design, coupled with high-speed operation and low power consumption, makes it an excellent choice for designers looking to enhance the safety and performance of their applications.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0519 $52.6747
27+ $3.7955 $102.4785
41+ $3.6673 $150.3593
59+ $3.4108 $201.2372
77+ $3.2826 $252.7602
96+ $3.1544 $302.8224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,350 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess