EN
  • EN
  • DE

ISO6742FQDWRQ1

Part No ISO6742FQDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description AUTOMOTIVE, GENERAL-PURPOSE, QUA / CAN Digital Isolator 5000Vrms 4 Channel 50Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100, ISO674x
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type CAN
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 18ns, 18ns
Pulse Width Distortion (Max) 7ns
Rise / Fall Time (Typ) 2.6ns, 2.6ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO6742
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353118-ISO6742FQDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO6742FQDWRQ1 CAD Model

Description

The ISO6742FQDWRQ1 is a robust, automotive-grade digital isolator manufactured by the renowned Texas Instruments. Designed to meet stringent industry standards, this component is an ideal solution for applications requiring high-voltage isolation and noise immunity. It is particularly well-suited for use in electric vehicles, advanced driver-assistance systems (ADAS), and other safety-critical automotive environments.

Key Features

  • High Isolation Voltage: The device provides a robust isolation barrier capable of withstanding up to 5000 Vrms for 1 minute per UL 1577. This feature ensures reliable operation in high-voltage systems.
  • Signal Integrity: With low propagation delays and very low jitter, the ISO6742FQDWRQ1 ensures high signal integrity, making it suitable for high-speed communication in noisy environments.
  • Robust Electromagnetic Compatibility (EMC): The device offers excellent immunity to electromagnetic interference (EMI), which is critical for automotive applications exposed to various sources of noise.
  • Wide Temperature Range: It operates over an extended temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • High Data Rates: The isolator supports data rates up to 150 Mbps, enabling fast communication for real-time control and diagnostics.

Applications

  • Automotive systems such as battery management, powertrain, and infotainment
  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements

Quality and Reliability

The ISO6742FQDWRQ1 is designed to meet the AEC-Q100 Grade 1 qualification, reflecting its suitability for automotive applications. Texas Instruments' commitment to quality ensures that this digital isolator offers excellent long-term reliability and performance, making it a trusted choice for engineers and designers in the automotive industry and beyond.

You May Also Be Interested in

NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3726 $52.1972
52+ $1.9468 $101.2336
80+ $1.8859 $150.8720
110+ $1.8251 $200.7610
142+ $1.7643 $250.5306
190+ $1.5818 $300.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,350 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess