EN
  • EN
  • DE

ISO5451QDWRQ1

Part No ISO5451QDWRQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description DGTL ISO 5.7KV GATE DRVR 16SOIC / 2.7A, 5.5A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Propagation Delay tpLH / tpHL (Max) 110ns, 110ns
Rise / Fall Time (Typ) 20ns, 20ns
Current - Output High, Low 1.5A, 3.4A
Current - Peak Output 2.7A, 5.5A
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, CSA, TUV, UL, VDE
Base Product Number ISO5451
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847935-ISO5451QDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO5451QDWRQ1 CAD Model

Description

Product Overview: ISO5451QDWRQ1 from Texas Instruments

The ISO5451QDWRQ1 is a robust, automotive-grade, isolated gate driver designed by Texas Instruments to ensure reliable control of IGBTs and MOSFETs. This component is specifically tailored for the harsh environments found in automotive and industrial applications, providing a high level of signal integrity and isolation.

Key Features

  • High Isolation Voltage: The ISO5451QDWRQ1 offers a reinforced isolation voltage of 5.7 kVRMS, which is essential for protecting low-voltage circuits from high-voltage transients.
  • Extended Temperature Range: It operates over a wide temperature range from -40°C to +125°C, making it suitable for under-the-hood automotive applications and industrial environments.
  • High-Side and Low-Side Driver: The device can be used as both a high-side and low-side driver, providing versatility in various circuit configurations.
  • Short-Circuit Protection: Integrated advanced features such as desaturation detection and under-voltage lockout (UVLO) ensure protection against short-circuits and other fault conditions.
  • Fast Propagation Delays: With typical propagation delays of 70 ns, the ISO5451QDWRQ1 ensures fast and precise control of power switches.

Applications

The device is ideal for a range of applications including but not limited to:

  • Automotive inverter and converter systems
  • Hybrid Electric Vehicle (HEV) and Electric Vehicle (EV) powertrain systems
  • Industrial motor drives
  • High-voltage power supplies

Quality and Reliability

The ISO5451QDWRQ1 is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry for quality and reliability. The device is supplied in a compact 16-pin SOIC wide-body package, which is designed to optimize board space and to facilitate assembly in high-density applications.

Conclusion

With its combination of high isolation, robust protection features, and operational reliability, the ISO5451QDWRQ1 from Texas Instruments stands out as a superior choice for designers looking to improve system performance and ensure safety in their automotive and industrial power control applications.

You May Also Be Interested in

ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 48TQFP
Lowest to $6.4030
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $2.6414
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Lowest to $3.4926
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4597 $51.8955
36+ $2.8387 $102.1932
55+ $2.7500 $151.2500
76+ $2.6613 $202.2588
98+ $2.5726 $252.1148
131+ $2.3065 $302.1515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess