EN
  • EN
  • DE

ISO1640BDR

Part No ISO1640BDR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description ROBUST-EMC BIDIRECTIONAL I2C DIG / I²C Digital Isolator 3000Vrms 2 Channel 50kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series ISO164x
Package Tape & Reel
Technology Capacitive Coupling
Type I²C
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/2
Channel Type Bidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Propagation Delay tpLH / tpHL (Max) 96ns, 96ns
Pulse Width Distortion (Max) 45ns
Rise / Fall Time (Typ) 24ns, 16ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO1640
Standard Package 3,000
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348513-ISO1640BDR
Ultra Librarian 3D Model Ultra Librarian ISO1640BDR CAD Model

Description

The Texas Instruments ISO1640BDR represents a cutting-edge solution in the realm of signal isolation. Designed to ensure robust communication between devices, this digital isolator is a pivotal component for systems that require electrical isolation due to differences in ground potentials or to guard sensitive circuits against high voltage spikes.

Key Features:

  • High Isolation Voltage: With an isolation voltage of 2500 Vrms for 1 minute, the ISO1640BDR provides excellent protection against transient voltage spikes and surges, making it ideal for industrial applications.
  • Robust Data Transmission: This device supports a data rate of up to 25 Mbps, ensuring fast and reliable data communication across the isolation barrier without compromising signal integrity.
  • Low Power Consumption: The ISO1640BDR is designed for energy efficiency, featuring a low power consumption that makes it suitable for power-sensitive applications.
  • High Electromagnetic Immunity: The device comes with high immunity to electromagnetic interference (EMI), which is critical in harsh industrial environments where EMI can cause data corruption.
  • Wide Temperature Range: It operates over a broad temperature range from -40°C to +125°C, ensuring reliable performance in extreme conditions.

Applications:

The ISO1640BDR is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Motor control circuits
  • Sensor interfaces
  • Medical equipment with patient electrical isolation requirements
  • Power supply management

Package and Quality:

This digital isolator comes in a compact 8-pin SOIC package, making it easy to integrate into various circuit designs. Texas Instruments' commitment to quality ensures that the ISO1640BDR meets stringent industry standards for reliability and performance, backed by rigorous testing protocols.

With its combination of high-speed data transfer, electrical isolation, and robustness in challenging environments, the Texas Instruments ISO1640BDR digital isolator is a prime choice for designers looking to enhance system safety and integrity.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1643 $52.3935
95+ $1.0906 $103.6070
145+ $1.0537 $152.7865
205+ $0.9800 $200.9000
270+ $0.9432 $254.6640
335+ $0.9064 $303.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess